DIODES Incorporated Single FETs, MOSFETs ZXMP6A13FTA

Description
P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMP6A13FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A13FCT-ND
Single FETs, MOSFETs ZXMP6A13FCT-ND
P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A13FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A13FTR-ND
Single FETs, MOSFETs ZXMP6A13FTR-ND
P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A13FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A13FDKR-ND
Single FETs, MOSFETs ZXMP6A13FDKR-ND
P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A13FTA - 036995-ZXMP6A13FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A13FTA
036995-ZXMP6A13FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A13FTA 036995-ZXMP6A13FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036995-ZXMP6A13FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 625mW (Ta) Family Name: ZXMP6A13F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 900mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5.9nC @ 10V Max Input Capacitance: 219pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 900mA, 10V Alternative Parts (Cross-Reference): SI2309DS-T3; UT2P06G-AE3-R; SI2309DS-T1-GE3; Si2309DS-T1; Introduction Date: December 13, 2002 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036995-ZXMP6A13FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 625mW (Ta)
Family Name: ZXMP6A13F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 900mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5.9nC @ 10V
Max Input Capacitance: 219pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 900mA, 10V
Alternative Parts (Cross-Reference): SI2309DS-T3; UT2P06G-AE3-R; SI2309DS-T1-GE3; Si2309DS-T1;
Introduction Date: December 13, 2002
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 900MA SOT23 MOSFET Transistor
278-ZXMP6A13FTA
60V 900MA SOT23 MOSFET Transistor 278-ZXMP6A13FTA
MOSFET P-CH 60V 900MA SOT23-3 Product overview: ZXMP6A13FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 900MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A13FTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 900MA SOT23-3 Product overview: ZXMP6A13FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 900MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A13FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP6A13FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP6A13FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP6A13FTA
MOSFET P-CH 60V 900MA SOT23-3

MOSFET P-CH 60V 900MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V P-Chnl UMOS

MOSFET 60V P-Chnl UMOS

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A13FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP6A13FTA
Single FETs, MOSFETs ZXMP6A13FTA
MOSFET P-CH 60V 900MA SOT23-3

MOSFET P-CH 60V 900MA SOT23-3

Supplier's Site Datasheet
Mosfet, P Channel, -60V, -1.1A, Sot-23; Channel Type Diodes Inc. - 12T2278 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, -1.1A, Sot-23; Channel Type Diodes Inc.
12T2278
Mosfet, P Channel, -60V, -1.1A, Sot-23; Channel Type Diodes Inc. 12T2278
MOSFET, P CHANNEL, -60V, -1.1A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, -1.1A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMP6A13FCT-ND 036995-ZXMP6A13FTA 278-ZXMP6A13FTA ZXMP6A13FTA ZXMP6A13FTA ZXMP6A13FTA 12T2278
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A13FTA 60V 900MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P Channel, -60V, -1.1A, Sot-23; Channel Type Diodes Inc.
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
V(BR)DSS 60 volts 60 volts 60 volts
PD 625 milliwatts 806 milliwatts 625 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data