DIODES Incorporated 60V 900MA SOT23 MOSFET Transistor ZXMP6A13FQTA

Description
MOSFET P-CH 60V 900MA SOT23 Product overview: ZXMP6A13FQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 900MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A13FQTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 900MA SOT23 Product overview: ZXMP6A13FQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 900MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A13FQTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 900MA SOT23 MOSFET Transistor
278-ZXMP6A13FQTA
60V 900MA SOT23 MOSFET Transistor 278-ZXMP6A13FQTA
MOSFET P-CH 60V 900MA SOT23 Product overview: ZXMP6A13FQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 900MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A13FQTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 900MA SOT23 Product overview: ZXMP6A13FQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 900MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A13FQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMP6A13FQTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A13FQTADITR-ND
Single FETs, MOSFETs ZXMP6A13FQTADITR-ND
P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A13FQTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A13FQTADIDKR-ND
Single FETs, MOSFETs ZXMP6A13FQTADIDKR-ND
P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A13FQTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A13FQTADICT-ND
Single FETs, MOSFETs ZXMP6A13FQTADICT-ND
P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 900mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A13FQTA - 044177-ZXMP6A13FQTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A13FQTA
044177-ZXMP6A13FQTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A13FQTA 044177-ZXMP6A13FQTA
Manufacturer: Diodes Incorporated Win Source Part Number: 044177-ZXMP6A13FQTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 900mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 2.9nC @ 4.5V Max Input Capacitance: 219pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 900mA, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044177-ZXMP6A13FQTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 900mA (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 2.9nC @ 4.5V
Max Input Capacitance: 219pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 900mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, Aec-Q101, P Ch, -60V, Sot-23 Rohs Compliant Diodes Inc. - 07AH4942 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P Ch, -60V, Sot-23 Rohs Compliant Diodes Inc.
07AH4942
Mosfet, Aec-Q101, P Ch, -60V, Sot-23 Rohs Compliant Diodes Inc. 07AH4942
MOSFET, AEC-Q101, P CH, -60V, SOT-23 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P CH, -60V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMP6A13FQTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP6A13FQTA
Single FETs, MOSFETs ZXMP6A13FQTA
MOSFET P-CH 60V 900MA SOT23

MOSFET P-CH 60V 900MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP6A13FQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP6A13FQTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP6A13FQTA
MOSFET P-CH 60V 900MA SOT23

MOSFET P-CH 60V 900MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V P-Ch Enh Fet 20Vgs 625pD 219pF

MOSFET 60V P-Ch Enh Fet 20Vgs 625pD 219pF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMP6A13FQTA ZXMP6A13FQTADITR-ND 044177-ZXMP6A13FQTA 07AH4942 ZXMP6A13FQTA ZXMP6A13FQTA ZXMP6A13FQTA
Product Name 60V 900MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A13FQTA Mosfet, Aec-Q101, P Ch, -60V, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 0.0018 kS
PD 806 milliwatts 625 milliwatts 625 milliwatts
Unlock Full Specs
to access all available technical data