MOSFET BVDSS: 31V~40V SOT26 T&R Product overview: ZXMP4A57E6QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31V, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP4A57E6QTA can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 31V~40V SOT26 T&R
MOSFET BVDSS: 31V~40V SOT26 T&R
MOSFET BVDSS: 31V~40V SOT26 T&R
Win Source Part Number: 963646-ZXMP4A57E6QTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta)
Rds On (Max) @ Id, Vgs: 80mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.1W (Ta)
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Gate Charge (Qg) (Max) @ Vgs: 15.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 833 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-ZXMP4A57E6QTATR
Base Product Number: ZXMP4A57
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET BVDSS: 31V~40V SOT26 T&R
MOSFET BVDSS: 31V~40V SOT26 T&R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-ZXMP4A57E6QTA | 31-ZXMP4A57E6QTATR-ND | 963646-ZXMP4A57E6QTA | ZXMP4A57E6QTA | ZXMP4A57E6QTA |
| Product Name | 31V 40V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts | 40 volts | |||
| PD | 1700 milliwatts | 1100 milliwatts | 1100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 | SOT3; SOT26 | SOT23; SOT-23-6 | SOT23; SOT26; SOT-23-6 |