DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP4A16KTC ZXMP4A16KTC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 093454-ZXMP4A16KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.15W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 29.6nC @ 10V Max Input Capacitance: 965pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 093454-ZXMP4A16KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.15W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 29.6nC @ 10V Max Input Capacitance: 965pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP4A16KTC - 093454-ZXMP4A16KTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP4A16KTC
093454-ZXMP4A16KTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP4A16KTC 093454-ZXMP4A16KTC
Manufacturer: Diodes Incorporated Win Source Part Number: 093454-ZXMP4A16KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.15W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 29.6nC @ 10V Max Input Capacitance: 965pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 093454-ZXMP4A16KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.15W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 29.6nC @ 10V
Max Input Capacitance: 965pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP4A16KTCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP4A16KTCTR-ND
Single FETs, MOSFETs ZXMP4A16KTCTR-ND
P-Channel 40V 6.6A (Ta) 2.15W (Ta) Surface Mount TO-252-3

P-Channel 40V 6.6A (Ta) 2.15W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP4A16KTCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP4A16KTCCT-ND
Single FETs, MOSFETs ZXMP4A16KTCCT-ND
P-Channel 40V 6.6A (Ta) 2.15W (Ta) Surface Mount TO-252-3

P-Channel 40V 6.6A (Ta) 2.15W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP4A16KTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP4A16KTCDKR-ND
Single FETs, MOSFETs ZXMP4A16KTCDKR-ND
P-Channel 40V 6.6A (Ta) 2.15W (Ta) Surface Mount TO-252-3

P-Channel 40V 6.6A (Ta) 2.15W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
40V 6.6A TO252 MOSFET Transistor
278-ZXMP4A16KTC
40V 6.6A TO252 MOSFET Transistor 278-ZXMP4A16KTC
MOSFET P-CH 40V 6.6A TO252-3 Product overview: ZXMP4A16KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP4A16KTC can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 6.6A TO252-3 Product overview: ZXMP4A16KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP4A16KTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP4A16KTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP4A16KTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP4A16KTC
MOSFET P-CH 40V 6.6A TO252-3

MOSFET P-CH 40V 6.6A TO252-3

Supplier's Site
Single FETs, MOSFETs - ZXMP4A16KTC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP4A16KTC
Single FETs, MOSFETs ZXMP4A16KTC
MOSFET P-CH 40V 6.6A TO252-3

MOSFET P-CH 40V 6.6A TO252-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 093454-ZXMP4A16KTC ZXMP4A16KTCTR-ND 278-ZXMP4A16KTC ZXMP4A16KTC ZXMP4A16KTC
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP4A16KTC Single FETs, MOSFETs 40V 6.6A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 40 volts 40 volts 40 volts
PD 2150 milliwatts 9.5 milliwatts 2150 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252-3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - AIGW50N65F5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
7 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details