Manufacturer: Diodes Incorporated
Win Source Part Number: 036994-ZXMP4A16GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: ZXMP4A16G
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 4.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 26.1nC @ 10V
Max Input Capacitance: 1007pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.8A, 10V
Alternative Parts (Cross-Reference): ZXMP4A16G; ZXMP4A16GTC;
Introduction Date: May 02, 2002
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
MOSFET P-CH 40V 6.4A SOT223 Product overview: ZXMP4A16GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP4A16GTA can be used for catalog matching and distributor lookup.
P-Channel 40V 4.6A (Ta) 2W (Ta) Surface Mount SOT-223-3
P-Channel 40V 4.6A (Ta) 2W (Ta) Surface Mount SOT-223-3
P-Channel 40V 4.6A (Ta) 2W (Ta) Surface Mount SOT-223-3
MOSFET P-CH 40V 6.4A SOT223
P CHANNEL MOSFET, -40V, 6.4A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
MOSFET P-CH 40V 6.4A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 036994-ZXMP4A16GTA | 278-ZXMP4A16GTA | ZXMP4A16GDKR-ND | ZXMP4A16GTA | 38K9602 | ZXMP4A16GTA | ZXMP4A16GTA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP4A16GTA | 40V 6.4A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -40V, 6.4A, Sot-223; Channel Type Diodes Inc. | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | ||||
| PD | 2000 milliwatts | 3.9 milliwatts | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-3; SOT223 | SOT223; TO-261-4, TO-261AA |