DIODES Incorporated 30V 9.3A MOSFET Transistor ZXMP3F35N8TA

Description
MOSFET P-CH 30V 9.3A 8SO Product overview: ZXMP3F35N8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP3F35N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 9.3A 8SO Product overview: ZXMP3F35N8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP3F35N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9.3A MOSFET Transistor
278-ZXMP3F35N8TA
30V 9.3A MOSFET Transistor 278-ZXMP3F35N8TA
MOSFET P-CH 30V 9.3A 8SO Product overview: ZXMP3F35N8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP3F35N8TA can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 9.3A 8SO Product overview: ZXMP3F35N8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP3F35N8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F35N8TA - 214717-ZXMP3F35N8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F35N8TA
214717-ZXMP3F35N8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F35N8TA 214717-ZXMP3F35N8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 214717-ZXMP3F35N8TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.3A (Ta) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 77.1nC @ 10V Max Input Capacitance: 4600pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 214717-ZXMP3F35N8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.3A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 77.1nC @ 10V
Max Input Capacitance: 4600pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP3F35N8TADI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP3F35N8TADI-ND
Single FETs, MOSFETs ZXMP3F35N8TADI-ND
P-Channel 30V 9.3A (Ta) 1.56W (Ta) Surface Mount 8-SO

P-Channel 30V 9.3A (Ta) 1.56W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP3F35N8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP3F35N8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP3F35N8TA
MOSFET P-CH 30V 9.3A 8SO

MOSFET P-CH 30V 9.3A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-ZXMP3F35N8TA 214717-ZXMP3F35N8TA ZXMP3F35N8TADI-ND ZXMP3F35N8TA
Product Name 30V 9.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F35N8TA Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1560 milliwatts 1560 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Specs
Polarity N-Channel
PD 150000 milliwatts
Package Type SOT3
View Details
7 suppliers