DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F30FHTA ZXMP3F30FHTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057862-ZXMP3F30FHTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 950mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 370pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057862-ZXMP3F30FHTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 950mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 370pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F30FHTA - 057862-ZXMP3F30FHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F30FHTA
057862-ZXMP3F30FHTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F30FHTA 057862-ZXMP3F30FHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 057862-ZXMP3F30FHTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 950mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 370pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices

Manufacturer: Diodes Incorporated
Win Source Part Number: 057862-ZXMP3F30FHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 950mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 370pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMP3F30FHTACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMP3F30FHTACT-ND
Single FETs, MOSFETs 31-ZXMP3F30FHTACT-ND
MOSFET P-CH 30V 2.8A SOT23

MOSFET P-CH 30V 2.8A SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMP3F30FHTATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMP3F30FHTATR-ND
Single FETs, MOSFETs 31-ZXMP3F30FHTATR-ND
P-Channel 30V 2.8A (Ta) 950mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.8A (Ta) 950mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMP3F30FHTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMP3F30FHTADKR-ND
Single FETs, MOSFETs 31-ZXMP3F30FHTADKR-ND
MOSFET P-CH 30V 2.8A SOT23

MOSFET P-CH 30V 2.8A SOT23

Buy Now Datasheet
Singapore, Singapore
30V 2.8A SOT23 MOSFET Transistor
278-ZXMP3F30FHTA
30V 2.8A SOT23 MOSFET Transistor 278-ZXMP3F30FHTA
MOSFET P-CH 30V 2.8A SOT23 Product overview: ZXMP3F30FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP3F30FHTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.8A SOT23 Product overview: ZXMP3F30FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP3F30FHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V P-Channel MOSFET 20V VGS -15.3A IDM

MOSFET 30V P-Channel MOSFET 20V VGS -15.3A IDM

Buy Now Datasheet
Mosfet, P-Ch, 30V, 3.4A, Sot-23 Rohs Compliant Diodes Inc. - 29AK9187 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 3.4A, Sot-23 Rohs Compliant Diodes Inc.
29AK9187
Mosfet, P-Ch, 30V, 3.4A, Sot-23 Rohs Compliant Diodes Inc. 29AK9187
MOSFET, P-CH, 30V, 3.4A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 3.4A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - ZXMP3F30FHTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP3F30FHTA
Single FETs, MOSFETs ZXMP3F30FHTA
MOSFET P-CH 30V 2.8A SOT23

MOSFET P-CH 30V 2.8A SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP3F30FHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP3F30FHTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP3F30FHTA
MOSFET P-CH 30V 2.8A SOT23

MOSFET P-CH 30V 2.8A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 057862-ZXMP3F30FHTA 31-ZXMP3F30FHTACT-ND 278-ZXMP3F30FHTA ZXMP3F30FHTA 29AK9187 ZXMP3F30FHTA ZXMP3F30FHTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F30FHTA Single FETs, MOSFETs 30V 2.8A SOT23 MOSFET Transistor MOSFET Mosfet, P-Ch, 30V, 3.4A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 950 milliwatts 1.4 milliwatts 950 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details