DIODES Incorporated Single FETs, MOSFETs ZXMP3A16GTA

Description
P-Channel 30V 5.4A (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
P-Channel 30V 5.4A (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMP3A16GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP3A16GCT-ND
Single FETs, MOSFETs ZXMP3A16GCT-ND
P-Channel 30V 5.4A (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 30V 5.4A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP3A16GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP3A16GTR-ND
Single FETs, MOSFETs ZXMP3A16GTR-ND
P-Channel 30V 5.4A (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 30V 5.4A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A16GTA - 113082-ZXMP3A16GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A16GTA
113082-ZXMP3A16GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A16GTA 113082-ZXMP3A16GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 113082-ZXMP3A16GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 29.6nC @ 10V Max Input Capacitance: 1022pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.2A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 113082-ZXMP3A16GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 29.6nC @ 10V
Max Input Capacitance: 1022pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 4.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 5.4A MOSFET Transistor
278-ZXMP3A16GTA
30V 5.4A MOSFET Transistor 278-ZXMP3A16GTA
MOSFET P-CH 30V 5.4A SOT223 Product overview: ZXMP3A16GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP3A16GTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5.4A SOT223 Product overview: ZXMP3A16GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP3A16GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V P Chnl UMOS

MOSFET 30V P Chnl UMOS

Buy Now Datasheet
Mosfet, P Channel, 30V, 5.4A, Sot223; Channel Type Diodes Inc. - 65T9555 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 30V, 5.4A, Sot223; Channel Type Diodes Inc.
65T9555
Mosfet, P Channel, 30V, 5.4A, Sot223; Channel Type Diodes Inc. 65T9555
MOSFET, P CHANNEL, 30V, 5.4A, SOT223; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P CHANNEL, 30V, 5.4A, SOT223; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - ZXMP3A16GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP3A16GTA
Single FETs, MOSFETs ZXMP3A16GTA
MOSFET P-CH 30V 5.4A SOT223

MOSFET P-CH 30V 5.4A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP3A16GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP3A16GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP3A16GTA
MOSFET P-CH 30V 5.4A SOT223

MOSFET P-CH 30V 5.4A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMP3A16GCT-ND 113082-ZXMP3A16GTA 278-ZXMP3A16GTA ZXMP3A16GTA 65T9555 ZXMP3A16GTA ZXMP3A16GTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A16GTA 30V 5.4A MOSFET Transistor MOSFET Mosfet, P Channel, 30V, 5.4A, Sot223; Channel Type Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) TO-3 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
V(BR)DSS 30 volts 30 volts 30 volts
PD 2000 milliwatts 3.9 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data