DIODES Incorporated Single FETs, MOSFETs ZXMP3A13FTA

Description
P-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMP3A13FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP3A13FDKR-ND
Single FETs, MOSFETs ZXMP3A13FDKR-ND
P-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP3A13FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP3A13FTR-ND
Single FETs, MOSFETs ZXMP3A13FTR-ND
P-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP3A13FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP3A13FCT-ND
Single FETs, MOSFETs ZXMP3A13FCT-ND
P-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 1.4A SOT23 MOSFET Transistor
278-ZXMP3A13FTA
30V 1.4A SOT23 MOSFET Transistor 278-ZXMP3A13FTA
MOSFET P-CH 30V 1.4A SOT23-3 Product overview: ZXMP3A13FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP3A13FTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 1.4A SOT23-3 Product overview: ZXMP3A13FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP3A13FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A13FTA - 036990-ZXMP3A13FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A13FTA
036990-ZXMP3A13FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A13FTA 036990-ZXMP3A13FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036990-ZXMP3A13FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6.4nC @ 10V Max Input Capacitance: 206pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 210 mOhm @ 1.4A, 10V Alternative Parts (Cross-Reference): SI2303CDS-T1-GE3; ZXMP3A13FTC; ZXMP3A13F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036990-ZXMP3A13FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6.4nC @ 10V
Max Input Capacitance: 206pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 210 mOhm @ 1.4A, 10V
Alternative Parts (Cross-Reference): SI2303CDS-T1-GE3; ZXMP3A13FTC; ZXMP3A13F;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP3A13FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP3A13FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP3A13FTA
MOSFET P-CH 30V 1.4A SOT23-3

MOSFET P-CH 30V 1.4A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V P-Chnl UMOS

MOSFET 30V P-Chnl UMOS

Buy Now Datasheet
Mosfet, P Channel, 30V, -1.6A, Sot-23; Channel Type Diodes Inc. - 38K9599 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 30V, -1.6A, Sot-23; Channel Type Diodes Inc.
38K9599
Mosfet, P Channel, 30V, -1.6A, Sot-23; Channel Type Diodes Inc. 38K9599
MOSFET, P CHANNEL, 30V, -1.6A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P CHANNEL, 30V, -1.6A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - ZXMP3A13FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP3A13FTA
Single FETs, MOSFETs ZXMP3A13FTA
MOSFET P-CH 30V 1.4A SOT23-3

MOSFET P-CH 30V 1.4A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMP3A13FTA
Triode/MOS Tube/Transistor >> MOSFETs ZXMP3A13FTA
30V 1.4A 625mW 210mΩ@10V,1.4A 1V@250uA P Channel SOT-23 MOSFETs ROHS

30V 1.4A 625mW 210mΩ@10V,1.4A 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMP3A13FDKR-ND 278-ZXMP3A13FTA 036990-ZXMP3A13FTA ZXMP3A13FTA ZXMP3A13FTA 38K9599 ZXMP3A13FTA ZXMP3A13FTA
Product Name Single FETs, MOSFETs 30V 1.4A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A13FTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P Channel, 30V, -1.6A, Sot-23; Channel Type Diodes Inc. Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Transconductance 0.0024 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details