Manufacturer: Diodes Incorporated
Win Source Part Number: 036987-ZXMP2120E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 122mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 Ohm @ 150mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET P-CH 200V 122MA SOT25 Product overview: ZXMP2120E5TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 122MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 122MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP2120E5TA can be used for catalog matching and distributor lookup.
P-Channel 200V 122mA (Ta) 750mW (Ta) Surface Mount SOT-25
MOSFET P-CH 200V 122MA SOT25
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 036987-ZXMP2120E5TA | 278-ZXMP2120E5TA | ZXMP2120E5TR-ND | ZXMP2120E5TA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP2120E5TA | 200V 122MA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 200 volts | 200 volts | ||
| PD | 750 milliwatts | 750 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |