DIODES Incorporated 100V 3.8A TO252 MOSFET Transistor ZXMP10A18KTC

Description
MOSFET P-CH 100V 3.8A TO252-3 Product overview: ZXMP10A18KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A18KTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 3.8A TO252-3 Product overview: ZXMP10A18KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A18KTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3.8A TO252 MOSFET Transistor
278-ZXMP10A18KTC
100V 3.8A TO252 MOSFET Transistor 278-ZXMP10A18KTC
MOSFET P-CH 100V 3.8A TO252-3 Product overview: ZXMP10A18KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A18KTC can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 3.8A TO252-3 Product overview: ZXMP10A18KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A18KTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMP10A18KTCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A18KTCCT-ND
Single FETs, MOSFETs ZXMP10A18KTCCT-ND
P-Channel 100V 3.8A (Ta) 2.17W (Ta) Surface Mount TO-252-3

P-Channel 100V 3.8A (Ta) 2.17W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A18KTCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A18KTCTR-ND
Single FETs, MOSFETs ZXMP10A18KTCTR-ND
P-Channel 100V 3.8A (Ta) 2.17W (Ta) Surface Mount TO-252-3

P-Channel 100V 3.8A (Ta) 2.17W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A18KTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A18KTCDKR-ND
Single FETs, MOSFETs ZXMP10A18KTCDKR-ND
P-Channel 100V 3.8A (Ta) 2.17W (Ta) Surface Mount TO-252-3

P-Channel 100V 3.8A (Ta) 2.17W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18KTC - 051996-ZXMP10A18KTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18KTC
051996-ZXMP10A18KTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18KTC 051996-ZXMP10A18KTC
Manufacturer: Diodes Incorporated Win Source Part Number: 051996-ZXMP10A18KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.17W (Ta) Family Name: ZXMP10A18K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 26.9nC @ 10V Max Input Capacitance: 1055pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 2.8A, 10V Alternative Parts (Cross-Reference): SPD15P10PL G; RD3P130SPFRATL; RSD130P10TL; AUIRFR5410; Introduction Date: August 02, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 051996-ZXMP10A18KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.17W (Ta)
Family Name: ZXMP10A18K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.8A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 26.9nC @ 10V
Max Input Capacitance: 1055pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 2.8A, 10V
Alternative Parts (Cross-Reference): SPD15P10PL G; RD3P130SPFRATL; RSD130P10TL; AUIRFR5410;
Introduction Date: August 02, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP10A18KTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP10A18KTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP10A18KTC
MOSFET P-CH 100V 3.8A TO252-3

MOSFET P-CH 100V 3.8A TO252-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch 100 Volt 5.2A

MOSFET P-Ch 100 Volt 5.2A

Buy Now Datasheet
Mosfet, P Channel, -100V, -5.9A, Dpak; Channel Type Diodes Inc. - 12T2276 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -100V, -5.9A, Dpak; Channel Type Diodes Inc.
12T2276
Mosfet, P Channel, -100V, -5.9A, Dpak; Channel Type Diodes Inc. 12T2276
MOSFET, P CHANNEL, -100V, -5.9A, DPAK; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P CHANNEL, -100V, -5.9A, DPAK; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMP10A18KTC
Triode/MOS Tube/Transistor >> MOSFETs ZXMP10A18KTC
100V 3.8A 2.17W 150mΩ@10V,2.8A 4V@250uA P Channel TO-252(DPAK) MOSFETs ROHS

100V 3.8A 2.17W 150mΩ@10V,2.8A 4V@250uA P Channel TO-252(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMP10A18KTC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP10A18KTC
Single FETs, MOSFETs ZXMP10A18KTC
MOSFET P-CH 100V 3.8A TO252-3

MOSFET P-CH 100V 3.8A TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMP10A18KTC ZXMP10A18KTCCT-ND 051996-ZXMP10A18KTC ZXMP10A18KTC ZXMP10A18KTC 12T2276 ZXMP10A18KTC ZXMP10A18KTC
Product Name 100V 3.8A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18KTC Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P Channel, -100V, -5.9A, Dpak; Channel Type Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
Transconductance 0.0060 kS
PD 10.2 milliwatts 2170 milliwatts 2170 milliwatts 2170 milliwatts
Unlock Full Specs
to access all available technical data