DIODES Incorporated 100V 2.6A MOSFET Transistor ZXMP10A18GTA

Description
MOSFET P-CH 100V 2.6A SOT223 Product overview: ZXMP10A18GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A18GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 2.6A SOT223 Product overview: ZXMP10A18GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A18GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 2.6A MOSFET Transistor
278-ZXMP10A18GTA
100V 2.6A MOSFET Transistor 278-ZXMP10A18GTA
MOSFET P-CH 100V 2.6A SOT223 Product overview: ZXMP10A18GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A18GTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 2.6A SOT223 Product overview: ZXMP10A18GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A18GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18GTA - 1120407-ZXMP10A18GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18GTA
1120407-ZXMP10A18GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18GTA 1120407-ZXMP10A18GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120407-ZXMP10A18GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Family Name: ZXMP10A18G Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 26.9nC @ 10V Max Input Capacitance: 1055pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 2.8A, 10V Alternative Parts (Cross-Reference): ZXMP10A18G; ZXMP10A18GTC; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120407-ZXMP10A18GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: ZXMP10A18G
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 26.9nC @ 10V
Max Input Capacitance: 1055pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 2.8A, 10V
Alternative Parts (Cross-Reference): ZXMP10A18G; ZXMP10A18GTC;
Introduction Date: March 15, 2005
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A18GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A18GTR-ND
Single FETs, MOSFETs ZXMP10A18GTR-ND
P-Channel 100V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 100V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A18GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A18GDKR-ND
Single FETs, MOSFETs ZXMP10A18GDKR-ND
P-Channel 100V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 100V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A18GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A18GCT-ND
Single FETs, MOSFETs ZXMP10A18GCT-ND
P-Channel 100V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 100V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Mosfet, P Channel, 100V, 2.6A, Sot223; Channel Type Diodes Inc. - 65T9554 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 100V, 2.6A, Sot223; Channel Type Diodes Inc.
65T9554
Mosfet, P Channel, 100V, 2.6A, Sot223; Channel Type Diodes Inc. 65T9554
MOSFET, P CHANNEL, 100V, 2.6A, SOT223; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P CHANNEL, 100V, 2.6A, SOT223; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V P-Chnl UMOS

MOSFET 100V P-Chnl UMOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP10A18GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP10A18GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP10A18GTA
MOSFET P-CH 100V 2.6A SOT223

MOSFET P-CH 100V 2.6A SOT223

Supplier's Site
Single FETs, MOSFETs - ZXMP10A18GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP10A18GTA
Single FETs, MOSFETs ZXMP10A18GTA
MOSFET P-CH 100V 2.6A SOT223

MOSFET P-CH 100V 2.6A SOT223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMP10A18GTA 1120407-ZXMP10A18GTA ZXMP10A18GTR-ND 65T9554 ZXMP10A18GTA ZXMP10A18GTA ZXMP10A18GTA
Product Name 100V 2.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18GTA Single FETs, MOSFETs Mosfet, P Channel, 100V, 2.6A, Sot223; Channel Type Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
Transconductance 0.0060 kS
PD 3.9 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-0007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers