Manufacturer: Diodes Incorporated
Win Source Part Number: 051995-ZXMP10A17KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 10.7nC @ 10V
Max Input Capacitance: 424pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 350 mOhm @ 1.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
P-Channel 100V 2.4A (Ta) 2W (Ta) Surface Mount TO-252-3
MOSFET P-CH 100V 2.4A TO252-2
MOSFET P-CH 100V 2.4A TO252-2
MOSFET P-CH 100V 2.4A TO252-2 Product overview: ZXMP10A17KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A17KTC can be used for catalog matching and distributor lookup.
MOSFET 100V P-Ch MOSFET 20V VGS -11.3A IDM
MOSFET P-CH 100V 2.4A TO252-2
MOSFET P-CH 100V 2.4A TO252-2
MOSFET, P-CH, 100V, 2.4A, TO-252 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 051995-ZXMP10A17KTC | 31-ZXMP10A17KTCTR-ND | 278-ZXMP10A17KTC | ZXMP10A17KTC | ZXMP10A17KTC | ZXMP10A17KTC | 29AK9183 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A17KTC | Single FETs, MOSFETs | 100V 2.4A TO252 MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 100V, 2.4A, To-252 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||
| PD | 2000 milliwatts | 10.2 milliwatts | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; TO-252 (DPAK); TO-252-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | Surface Mount | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 |