P-Channel 100V 2.4A (Ta) 2W (Ta) Surface Mount SOT-223-3
P-Channel 100V 2.4A (Ta) 2W (Ta) Surface Mount SOT-223-3
P-Channel 100V 2.4A (Ta) 2W (Ta) Surface Mount SOT-223-3
MOSFET P-CH 100V 2.4A SOT223 Product overview: ZXMP10A17GQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A17GQTA can be used for catalog matching and distributor lookup.
MOSFET, P-CH, 100V, 1.7A, SOT-223 ROHS COMPLIANT: YES
MOSFET P-CH 100V 2.4A SOT223
MOSFET P-CH 100V 2.4A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ZXMP10A17GQTADIDKR-ND | 278-ZXMP10A17GQTA | 29AK9182 | ZXMP10A17GQTA | ZXMP10A17GQTA | ZXMP10A17GQTA |
| Product Name | Single FETs, MOSFETs | 100V 2.4A MOSFET Transistor | Mosfet, P-Ch, 100V, 1.7A, Sot-223 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | TO-3; SOT223 | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 100 volts | 100 volts |