DIODES Incorporated 100V 1.3A MOSFET Transistor ZXMP10A17E6TA

Description
MOSFET P-CH 100V 1.3A SOT26 Product overview: ZXMP10A17E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A17E6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 1.3A SOT26 Product overview: ZXMP10A17E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A17E6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1.3A MOSFET Transistor
278-ZXMP10A17E6TA
100V 1.3A MOSFET Transistor 278-ZXMP10A17E6TA
MOSFET P-CH 100V 1.3A SOT26 Product overview: ZXMP10A17E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A17E6TA can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 1.3A SOT26 Product overview: ZXMP10A17E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A17E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMP10A17E6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A17E6TR-ND
Single FETs, MOSFETs ZXMP10A17E6TR-ND
P-Channel 100V 1.3A (Ta) 1.1W (Ta) Surface Mount SOT-26

P-Channel 100V 1.3A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A17E6CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A17E6CT-ND
Single FETs, MOSFETs ZXMP10A17E6CT-ND
P-Channel 100V 1.3A (Ta) 1.1W (Ta) Surface Mount SOT-26

P-Channel 100V 1.3A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A17E6DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A17E6DKR-ND
Single FETs, MOSFETs ZXMP10A17E6DKR-ND
P-Channel 100V 1.3A (Ta) 1.1W (Ta) Surface Mount SOT-26

P-Channel 100V 1.3A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A17E6TA - 051994-ZXMP10A17E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A17E6TA
051994-ZXMP10A17E6TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A17E6TA 051994-ZXMP10A17E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 051994-ZXMP10A17E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Family Name: ZXMP10A17E6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 6.1nC @ 5V Max Input Capacitance: 424pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 350 mOhm @ 1.4A, 10V Alternative Parts (Cross-Reference): RSQ015P10TR; RSQ015P10HZGTR; RQ6P015SPTR; Introduction Date: September 22, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 051994-ZXMP10A17E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Family Name: ZXMP10A17E6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 6.1nC @ 5V
Max Input Capacitance: 424pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 350 mOhm @ 1.4A, 10V
Alternative Parts (Cross-Reference): RSQ015P10TR; RSQ015P10HZGTR; RQ6P015SPTR;
Introduction Date: September 22, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP10A17E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP10A17E6TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP10A17E6TA
MOSFET P-CH 100V 1.3A SOT26

MOSFET P-CH 100V 1.3A SOT26

Supplier's Site
Mosfet,p Channel, -100V, -1.3A,sot26-6; Channel Type Diodes Inc. - 12T2275 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,p Channel, -100V, -1.3A,sot26-6; Channel Type Diodes Inc.
12T2275
Mosfet,p Channel, -100V, -1.3A,sot26-6; Channel Type Diodes Inc. 12T2275
MOSFET,P CHANNEL, -100V, -1.3A,SOT26-6; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET,P CHANNEL, -100V, -1.3A,SOT26-6; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V P-Chanl UMOS

MOSFET 100V P-Chanl UMOS

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A17E6TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP10A17E6TA
Single FETs, MOSFETs ZXMP10A17E6TA
MOSFET P-CH 100V 1.3A SOT26

MOSFET P-CH 100V 1.3A SOT26

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMP10A17E6TA
Triode/MOS Tube/Transistor >> MOSFETs ZXMP10A17E6TA
100V 1.3A 350mΩ@10V,1.4A 1.1W 4V@250uA P Channel SOT-26 MOSFETs ROHS

100V 1.3A 350mΩ@10V,1.4A 1.1W 4V@250uA P Channel SOT-26 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMP10A17E6TA ZXMP10A17E6TR-ND 051994-ZXMP10A17E6TA ZXMP10A17E6TA 12T2275 ZXMP10A17E6TA ZXMP10A17E6TA ZXMP10A17E6TA
Product Name 100V 1.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A17E6TA Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet,p Channel, -100V, -1.3A,sot26-6; Channel Type Diodes Inc. MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
Transconductance 0.0028 kS
PD 1.7 milliwatts 1100 milliwatts 1100 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data