Manufacturer: Diodes Incorporated
Win Source Part Number: 1120405-ZXMP10A17E6Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 10.7nC @ 10V
Max Input Capacitance: 424pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 350 mOhm @ 1.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
MOSFET P-CH 100V 1.3A SOT26 Product overview: ZXMP10A17E6QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A17E6QTA can be used for catalog matching and distributor lookup.
P-Channel 100V 1.3A (Ta) 1.1W (Ta) Surface Mount SOT-26
P-Channel 100V 1.3A (Ta) 1.1W (Ta) Surface Mount SOT-26
P-Channel 100V 1.3A (Ta) 1.1W (Ta) Surface Mount SOT-26
MOSFET P-CH 100V 1.3A SOT26
MOSFET P-CH 100V 1.3A SOT26
MOSFET, P-CH, 100V, 1.3A, SOT-26 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1120405-ZXMP10A17E6QTA | 278-ZXMP10A17E6QTA | ZXMP10A17E6QTADITR-ND | ZXMP10A17E6QTA | ZXMP10A17E6QTA | 29AK9181 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A17E6QTA | 100V 1.3A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 100V, 1.3A, Sot-26 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||
| PD | 1100 milliwatts | 1.1 milliwatts | 1100 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT23; SOT26; SOT-26 | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT26; SOT-23-6 | TO-3; SOT26 |