P-Channel 100V 3A (Ta) 2.15W (Ta) Surface Mount TO-252-3
P-Channel 100V 3A (Ta) 2.15W (Ta) Surface Mount TO-252-3
P-Channel 100V 3A (Ta) 2.15W (Ta) Surface Mount TO-252-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 084018-ZXMP10A16KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.15W (Ta)
Family Name: ZXMP10A16K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16.5nC @ 10V
Max Input Capacitance: 717pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 235 mOhm @ 2.1A, 10V
Alternative Parts (Cross-Reference): RSD131P10TL; FQD12P10TM_F085; SFR9130TM_NL;
Introduction Date: October 11, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 100V 3A TO252-3 Product overview: ZXMP10A16KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A16KTC can be used for catalog matching and distributor lookup.
MOSFET P-CH 100V 3A TO252-3
MOSFET P-CH 100V 3A TO252-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZXMP10A16KTR-ND | 084018-ZXMP10A16KTC | 278-ZXMP10A16KTC | ZXMP10A16KTC | ZXMP10A16KTC |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A16KTC | 100V 3A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252-3 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||
| PD | 2150 milliwatts | 9.76 milliwatts | 2150 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |