DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A13FTA ZXMP10A13FTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044175-ZXMP10A13FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 625mW (Ta) Family Name: ZXMP10A13F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 3.5nC @ 10V Max Input Capacitance: 141pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 600mA, 10V Alternative Parts (Cross-Reference): JANSR2N7506U8; IRHNM593110; JANSF2N7506U8; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044175-ZXMP10A13FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 625mW (Ta) Family Name: ZXMP10A13F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 3.5nC @ 10V Max Input Capacitance: 141pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 600mA, 10V Alternative Parts (Cross-Reference): JANSR2N7506U8; IRHNM593110; JANSF2N7506U8; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A13FTA - 044175-ZXMP10A13FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A13FTA
044175-ZXMP10A13FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A13FTA 044175-ZXMP10A13FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 044175-ZXMP10A13FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 625mW (Ta) Family Name: ZXMP10A13F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 3.5nC @ 10V Max Input Capacitance: 141pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 600mA, 10V Alternative Parts (Cross-Reference): JANSR2N7506U8; IRHNM593110; JANSF2N7506U8; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044175-ZXMP10A13FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 625mW (Ta)
Family Name: ZXMP10A13F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 600mA (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 3.5nC @ 10V
Max Input Capacitance: 141pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 600mA, 10V
Alternative Parts (Cross-Reference): JANSR2N7506U8; IRHNM593110; JANSF2N7506U8;
Introduction Date: March 15, 2005
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A13FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A13FCT-ND
Single FETs, MOSFETs ZXMP10A13FCT-ND
P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A13FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A13FDKR-ND
Single FETs, MOSFETs ZXMP10A13FDKR-ND
P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A13FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A13FTR-ND
Single FETs, MOSFETs ZXMP10A13FTR-ND
P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
100V 600MA SOT23 MOSFET Transistor
278-ZXMP10A13FTA
100V 600MA SOT23 MOSFET Transistor 278-ZXMP10A13FTA
MOSFET P-CH 100V 600MA SOT23-3 Product overview: ZXMP10A13FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 600MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 600MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A13FTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 600MA SOT23-3 Product overview: ZXMP10A13FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 600MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 600MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A13FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMP10A13FTA
Triode/MOS Tube/Transistor >> MOSFETs ZXMP10A13FTA
100V 600mA 625mW 1Ω@10V,600mA 4V@250uA P Channel SOT-23 MOSFETs ROHS

100V 600mA 625mW 1Ω@10V,600mA 4V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P Channel, -100V, -700Ma, Sot-23; Channel Type Diodes Inc. - 12T2274 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -100V, -700Ma, Sot-23; Channel Type Diodes Inc.
12T2274
Mosfet, P Channel, -100V, -700Ma, Sot-23; Channel Type Diodes Inc. 12T2274
MOSFET, P CHANNEL, -100V, -700mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:700mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P CHANNEL, -100V, -700mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:700mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - ZXMP10A13FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP10A13FTA
Single FETs, MOSFETs ZXMP10A13FTA
MOSFET P-CH 100V 600MA SOT23-3

MOSFET P-CH 100V 600MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch 100 Volt 0.7A

MOSFET P-Ch 100 Volt 0.7A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP10A13FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP10A13FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP10A13FTA
MOSFET P-CH 100V 600MA SOT23-3

MOSFET P-CH 100V 600MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 044175-ZXMP10A13FTA ZXMP10A13FCT-ND 278-ZXMP10A13FTA ZXMP10A13FTA 12T2274 ZXMP10A13FTA ZXMP10A13FTA ZXMP10A13FTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A13FTA Single FETs, MOSFETs 100V 600MA SOT23 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P Channel, -100V, -700Ma, Sot-23; Channel Type Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 625 milliwatts 806 milliwatts 625 milliwatts 625 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data