DIODES Incorporated Single FETs, MOSFETs ZXMP10A13FQTA

Description
P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMP10A13FQTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A13FQTADIDKR-ND
Single FETs, MOSFETs ZXMP10A13FQTADIDKR-ND
P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A13FQTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A13FQTADICT-ND
Single FETs, MOSFETs ZXMP10A13FQTADICT-ND
P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP10A13FQTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP10A13FQTADITR-ND
Single FETs, MOSFETs ZXMP10A13FQTADITR-ND
P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 600mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
100V 600MA SOT23 MOSFET Transistor
278-ZXMP10A13FQTA
100V 600MA SOT23 MOSFET Transistor 278-ZXMP10A13FQTA
MOSFET P-CH 100V 600MA SOT23 Product overview: ZXMP10A13FQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 600MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 600MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A13FQTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 600MA SOT23 Product overview: ZXMP10A13FQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 600MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 600MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP10A13FQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A13FQTA - 850834-ZXMP10A13FQTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A13FQTA
850834-ZXMP10A13FQTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A13FQTA 850834-ZXMP10A13FQTA
Manufacturer: Diodes Incorporated Win Source Part Number: 850834-ZXMP10A13FQTA Features: 100 V Package: Reel - TR Family Name: ZXMP10 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: ZXMP10A13FQTADICT, ZXMP10A13FQTADIDKR, ZXMP10A13FQTADITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 850834-ZXMP10A13FQTA
Features: 100 V
Package: Reel - TR
Family Name: ZXMP10
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: ZXMP10A13FQTADICT, ZXMP10A13FQTADIDKR, ZXMP10A13FQTADITR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP10A13FQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP10A13FQTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP10A13FQTA
MOSFET P-CH 100V 600MA SOT23

MOSFET P-CH 100V 600MA SOT23

Supplier's Site
Mosfet, Aec-Q101, P Ch, -100V, -0.7A Rohs Compliant Diodes Inc. - 07AH4941 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P Ch, -100V, -0.7A Rohs Compliant Diodes Inc.
07AH4941
Mosfet, Aec-Q101, P Ch, -100V, -0.7A Rohs Compliant Diodes Inc. 07AH4941
MOSFET, AEC-Q101, P CH, -100V, -0.7A ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P CH, -100V, -0.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mosfet, Aec-Q101, P Ch, -100V, -0.7A Rohs Compliant Diodes Inc. - 07AH4940 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P Ch, -100V, -0.7A Rohs Compliant Diodes Inc.
07AH4940
Mosfet, Aec-Q101, P Ch, -100V, -0.7A Rohs Compliant Diodes Inc. 07AH4940
MOSFET, AEC-Q101, P CH, -100V, -0.7A ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P CH, -100V, -0.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMP10A13FQTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP10A13FQTA
Single FETs, MOSFETs ZXMP10A13FQTA
MOSFET P-CH 100V 600MA SOT23

MOSFET P-CH 100V 600MA SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V P-Ch Enh FET 20Vgs -0.5A ID 625mW

MOSFET 100V P-Ch Enh FET 20Vgs -0.5A ID 625mW

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMP10A13FQTA
Triode/MOS Tube/Transistor >> MOSFETs ZXMP10A13FQTA
100V 600mA 1Ω@600mA,10V 625mW 4V@250uA P Channel SOT-23-3 MOSFETs ROHS

100V 600mA 1Ω@600mA,10V 625mW 4V@250uA P Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMP10A13FQTADIDKR-ND 278-ZXMP10A13FQTA 850834-ZXMP10A13FQTA ZXMP10A13FQTA 07AH4941 ZXMP10A13FQTA ZXMP10A13FQTA ZXMP10A13FQTA
Product Name Single FETs, MOSFETs 100V 600MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A13FQTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P Ch, -100V, -0.7A Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3 Surface Mount TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details