DIODES Incorporated Single FETs, MOSFETs ZXMN7A11GTA

Description
N-Channel 70V 2.7A (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
N-Channel 70V 2.7A (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMN7A11GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN7A11GTR-ND
Single FETs, MOSFETs ZXMN7A11GTR-ND
N-Channel 70V 2.7A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 70V 2.7A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN7A11GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN7A11GDKR-ND
Single FETs, MOSFETs ZXMN7A11GDKR-ND
N-Channel 70V 2.7A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 70V 2.7A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN7A11GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN7A11GCT-ND
Single FETs, MOSFETs ZXMN7A11GCT-ND
N-Channel 70V 2.7A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 70V 2.7A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
70V 2.7A MOSFET Transistor
278-ZXMN7A11GTA
70V 2.7A MOSFET Transistor 278-ZXMN7A11GTA
MOSFET N-CH 70V 2.7A SOT223 Product overview: ZXMN7A11GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN7A11GTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 70V 2.7A SOT223 Product overview: ZXMN7A11GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN7A11GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN7A11GTA - 036985-ZXMN7A11GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN7A11GTA
036985-ZXMN7A11GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN7A11GTA 036985-ZXMN7A11GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036985-ZXMN7A11GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 70V Continuous Drain Current at 25°C: 2.7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.4nC @ 10V Max Input Capacitance: 298pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 130 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036985-ZXMN7A11GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 70V
Continuous Drain Current at 25°C: 2.7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.4nC @ 10V
Max Input Capacitance: 298pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN7A11GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN7A11GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN7A11GTA
MOSFET N-CH 70V 2.7A SOT223

MOSFET N-CH 70V 2.7A SOT223

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 70V N-Channel 3.8A MOSFET

MOSFET 70V N-Channel 3.8A MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN7A11GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN7A11GTA
Single FETs, MOSFETs ZXMN7A11GTA
MOSFET N-CH 70V 2.7A SOT223

MOSFET N-CH 70V 2.7A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMN7A11GTR-ND 278-ZXMN7A11GTA 036985-ZXMN7A11GTA ZXMN7A11GTA ZXMN7A11GTA ZXMN7A11GTA
Product Name Single FETs, MOSFETs 70V 2.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN7A11GTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement
V(BR)DSS 70 volts 70 volts 70 volts
PD 3.9 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data