MOSFET BVDSS: 61V~100V SOT223 T&
MOSFET BVDSS: 61V~100V SOT223 T&
MOSFET BVDSS: 61V~100V SOT223 T&
MOSFET BVDSS: 61V~100V SOT223 T& Product overview: ZXMN7A11GQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN7A11GQTA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1106422-ZXMN7A11GQTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 70 V
Current - Continuous Drain (Id) @ 25°C: 2.7A (Ta)
Rds On (Max) @ Id, Vgs: 130mOhm @ 4.4A, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 2W (Ta)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Gate Charge (Qg) (Max) @ Vgs: 7.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 298 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-ZXMN7A11GQTATR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET BVDSS: 61V~100V SOT223 T&
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-ZXMN7A11GQTATR-ND | 278-ZXMN7A11GQTA | 1106422-ZXMN7A11GQTA | ZXMN7A11GQTA |
| Product Name | Single FETs, MOSFETs | 61V 100V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3 | Surface Mount |
| Transistor Grade / Operating Range | Automotive | |||
| MOSFET Operating Mode | Enhancement |