DIODES Incorporated Single FETs, MOSFETs ZXMN6A25N8TA

Description
N-Channel 60V 4.3A (Ta) 1.56W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 60V 4.3A (Ta) 1.56W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMN6A25N8TADI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A25N8TADI-ND
Single FETs, MOSFETs ZXMN6A25N8TADI-ND
N-Channel 60V 4.3A (Ta) 1.56W (Ta) Surface Mount 8-SO

N-Channel 60V 4.3A (Ta) 1.56W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25N8TA - 057861-ZXMN6A25N8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25N8TA
057861-ZXMN6A25N8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25N8TA 057861-ZXMN6A25N8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 057861-ZXMN6A25N8TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20.4nC @ 10V Max Input Capacitance: 1063pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.6A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 057861-ZXMN6A25N8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20.4nC @ 10V
Max Input Capacitance: 1063pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 4.3A MOSFET Transistor
278-ZXMN6A25N8TA
60V 4.3A MOSFET Transistor 278-ZXMN6A25N8TA
MOSFET N-CH 60V 4.3A 8SO Product overview: ZXMN6A25N8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A25N8TA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 4.3A 8SO Product overview: ZXMN6A25N8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A25N8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CHANNEL 60V

MOSFET N-CHANNEL 60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A25N8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A25N8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A25N8TA
MOSFET N-CH 60V 4.3A 8SO

MOSFET N-CH 60V 4.3A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMN6A25N8TADI-ND 057861-ZXMN6A25N8TA 278-ZXMN6A25N8TA ZXMN6A25N8TA ZXMN6A25N8TA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25N8TA 60V 4.3A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 60 volts 60 volts
PD 1560 milliwatts 2.8 milliwatts
Unlock Full Specs
to access all available technical data