DIODES Incorporated Single FETs, MOSFETs ZXMN6A25GTA

Description
N-Channel 60V 4.8A (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
N-Channel 60V 4.8A (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMN6A25GTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A25GTADKR-ND
Single FETs, MOSFETs ZXMN6A25GTADKR-ND
N-Channel 60V 4.8A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 4.8A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A25GTATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A25GTATR-ND
Single FETs, MOSFETs ZXMN6A25GTATR-ND
N-Channel 60V 4.8A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 4.8A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A25GTACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A25GTACT-ND
Single FETs, MOSFETs ZXMN6A25GTACT-ND
N-Channel 60V 4.8A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 4.8A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
60V 4.8A MOSFET Transistor
278-ZXMN6A25GTA
60V 4.8A MOSFET Transistor 278-ZXMN6A25GTA
MOSFET N-CH 60V 4.8A SOT223 Product overview: ZXMN6A25GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A25GTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 4.8A SOT223 Product overview: ZXMN6A25GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A25GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25GTA - 036983-ZXMN6A25GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25GTA
036983-ZXMN6A25GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25GTA 036983-ZXMN6A25GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036983-ZXMN6A25GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 20.4nC @ 10V Max Input Capacitance: 1063pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036983-ZXMN6A25GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 20.4nC @ 10V
Max Input Capacitance: 1063pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 60V MOSFET (UMOS)

MOSFET N-Chan 60V MOSFET (UMOS)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A25GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A25GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A25GTA
MOSFET N-CH 60V 4.8A SOT223

MOSFET N-CH 60V 4.8A SOT223

Supplier's Site
Single FETs, MOSFETs - ZXMN6A25GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN6A25GTA
Single FETs, MOSFETs ZXMN6A25GTA
MOSFET N-CH 60V 4.8A SOT223

MOSFET N-CH 60V 4.8A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMN6A25GTADKR-ND 278-ZXMN6A25GTA 036983-ZXMN6A25GTA ZXMN6A25GTA ZXMN6A25GTA ZXMN6A25GTA
Product Name Single FETs, MOSFETs 60V 4.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25GTA MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
PD 3.9 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data