DIODES Incorporated Single FETs, MOSFETs ZXMN6A11GTA

Description
N-Channel 60V 3.1A (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
N-Channel 60V 3.1A (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMN6A11GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A11GTR-ND
Single FETs, MOSFETs ZXMN6A11GTR-ND
N-Channel 60V 3.1A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 3.1A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A11GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A11GCT-ND
Single FETs, MOSFETs ZXMN6A11GCT-ND
N-Channel 60V 3.1A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 3.1A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A11GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A11GDKR-ND
Single FETs, MOSFETs ZXMN6A11GDKR-ND
N-Channel 60V 3.1A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 3.1A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A11GTA - 036980-ZXMN6A11GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A11GTA
036980-ZXMN6A11GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A11GTA 036980-ZXMN6A11GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036980-ZXMN6A11GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 5.7nC @ 10V Max Input Capacitance: 330pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036980-ZXMN6A11GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.1A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 5.7nC @ 10V
Max Input Capacitance: 330pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 3.1A MOSFET Transistor
278-ZXMN6A11GTA
60V 3.1A MOSFET Transistor 278-ZXMN6A11GTA
MOSFET N-CH 60V 3.1A SOT223 Product overview: ZXMN6A11GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A11GTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 3.1A SOT223 Product overview: ZXMN6A11GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A11GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A11GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A11GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A11GTA
MOSFET N-CH 60V 3.1A SOT223

MOSFET N-CH 60V 3.1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Chnl UMOS

MOSFET 60V N-Chnl UMOS

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A11GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN6A11GTA
Single FETs, MOSFETs ZXMN6A11GTA
MOSFET N-CH 60V 3.1A SOT223

MOSFET N-CH 60V 3.1A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMN6A11GTR-ND 036980-ZXMN6A11GTA 278-ZXMN6A11GTA ZXMN6A11GTA ZXMN6A11GTA ZXMN6A11GTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A11GTA 60V 3.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
V(BR)DSS 60 volts 60 volts 60 volts
PD 2000 milliwatts 3.9 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers