DIODES Incorporated Integrated Circuits (ICs) - Linear - Comparators ZXMN6A09GQTA

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Compara tors Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C Grade: N35SH Mounting Type: Fixed Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Compara tors Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C Grade: N35SH Mounting Type: Fixed Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
Integrated Circuits (ICs) - Linear - Comparators
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Compara tors Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C Grade: N35SH Mounting Type: Fixed Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Comparators
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Operating Temperature: -40°C ~ 85°C
Grade: N35SH
Mounting Type: Fixed
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet
Singapore, Singapore
60V 5.4A MOSFET Transistor
278-ZXMN6A09GQTA
60V 5.4A MOSFET Transistor 278-ZXMN6A09GQTA
MOSFET N-CH 60V 5.4A SOT223 Product overview: ZXMN6A09GQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A09GQTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 5.4A SOT223 Product overview: ZXMN6A09GQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A09GQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-ZXMN6A09GQTATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN6A09GQTATR-ND
Single FETs, MOSFETs 31-ZXMN6A09GQTATR-ND
N-Channel 60V 5.4A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 5.4A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN6A09GQTACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN6A09GQTACT-ND
Single FETs, MOSFETs 31-ZXMN6A09GQTACT-ND
N-Channel 60V 5.4A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 5.4A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN6A09GQTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN6A09GQTADKR-ND
Single FETs, MOSFETs 31-ZXMN6A09GQTADKR-ND
N-Channel 60V 5.4A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 5.4A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A09GQTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN6A09GQTA
Single FETs, MOSFETs ZXMN6A09GQTA
MOSFET N-CH 60V 5.4A SOT223

MOSFET N-CH 60V 5.4A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A09GQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A09GQTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A09GQTA
MOSFET N-CH 60V 5.4A SOT223

MOSFET N-CH 60V 5.4A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ZXMN6A09GQTA 31-ZXMN6A09GQTATR-ND ZXMN6A09GQTA ZXMN6A09GQTA
Product Name Integrated Circuits (ICs) - Linear - Comparators 60V 5.4A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details