MOSFET N-CH 60V 5.36A TO252-3 Product overview: ZXMN6A08KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.36A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.36A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08KTC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036977-ZXMN6A08KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.12W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.36A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 5.8nC @ 10V
Max Input Capacitance: 459pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
N-Channel 60V 5.36A (Ta) 2.12W (Ta) Surface Mount TO-252-3
N-Channel 60V 5.36A (Ta) 2.12W (Ta) Surface Mount TO-252-3
N-Channel 60V 5.36A (Ta) 2.12W (Ta) Surface Mount TO-252-3
MOSFET N-CH 60V 5.36A TO252-3
MOSFET 60V N-Channel MOSFET 20V VGS 24.3A IDM
MOSFET N-CH 60V 5.36A TO252-3
MOSFET, N-CH, 60V, 5.36A, TO-252 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-ZXMN6A08KTC | 036977-ZXMN6A08KTC | 31-ZXMN6A08KTCTR-ND | ZXMN6A08KTC | ZXMN6A08KTC | ZXMN6A08KTC | 29AK9178 |
| Product Name | 60V 5.36A TO252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08KTC | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 5.36A, To-252 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| Transconductance | 0.0066 kS | ||||||
| PD | 4.13 milliwatts | 2120 milliwatts | 2120 milliwatts |