DIODES Incorporated 60V 3.8A MOSFET Transistor ZXMN6A08GQTA

Description
MOSFET N-CH 60V 3.8A SOT223 Product overview: ZXMN6A08GQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08GQTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 3.8A SOT223 Product overview: ZXMN6A08GQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08GQTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3.8A MOSFET Transistor
278-ZXMN6A08GQTA
60V 3.8A MOSFET Transistor 278-ZXMN6A08GQTA
MOSFET N-CH 60V 3.8A SOT223 Product overview: ZXMN6A08GQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08GQTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 3.8A SOT223 Product overview: ZXMN6A08GQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08GQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-ZXMN6A08GQTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN6A08GQTADKR-ND
Single FETs, MOSFETs 31-ZXMN6A08GQTADKR-ND
N-Channel 60V 3.8A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 3.8A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN6A08GQTACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN6A08GQTACT-ND
Single FETs, MOSFETs 31-ZXMN6A08GQTACT-ND
N-Channel 60V 3.8A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 3.8A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN6A08GQTATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN6A08GQTATR-ND
Single FETs, MOSFETs 31-ZXMN6A08GQTATR-ND
N-Channel 60V 3.8A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 3.8A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08GQTA - 904394-ZXMN6A08GQTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08GQTA
904394-ZXMN6A08GQTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08GQTA 904394-ZXMN6A08GQTA
Manufacturer: Diodes Incorporated Win Source Part Number: 904394-ZXMN6A08GQTA Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 3.8A (Ta) 2W (Ta) Surface Mount SOT-223-3 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: ZXMN6A08 Categories: Discrete Semiconductor Products Case / Package: SOT-223-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ZXMN6A08GQTADITR, ZXMN6A08GQTADICT, ZXMN6A08GQTADIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 904394-ZXMN6A08GQTA
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 3.8A (Ta) 2W (Ta) Surface Mount SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXMN6A08
Categories: Discrete Semiconductor Products
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ZXMN6A08GQTADITR, ZXMN6A08GQTADICT, ZXMN6A08GQTADIDKR

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A08GQTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN6A08GQTA
Single FETs, MOSFETs ZXMN6A08GQTA
MOSFET N-CH 60V 3.8A SOT223

MOSFET N-CH 60V 3.8A SOT223

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 5.3A, Sot-223 Rohs Compliant Diodes Inc. - 29AK9176 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 5.3A, Sot-223 Rohs Compliant Diodes Inc.
29AK9176
Mosfet, N-Ch, 60V, 5.3A, Sot-223 Rohs Compliant Diodes Inc. 29AK9176
MOSFET, N-CH, 60V, 5.3A, SOT-223 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 5.3A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 41V 60V

MOSFET MOSFET BVDSS 41V 60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A08GQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A08GQTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A08GQTA
MOSFET N-CH 60V 3.8A SOT223

MOSFET N-CH 60V 3.8A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ZXMN6A08GQTA 31-ZXMN6A08GQTADKR-ND 904394-ZXMN6A08GQTA ZXMN6A08GQTA 29AK9176 ZXMN6A08GQTA ZXMN6A08GQTA
Product Name 60V 3.8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08GQTA Single FETs, MOSFETs Mosfet, N-Ch, 60V, 5.3A, Sot-223 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 0.0066 kS
PD 3.9 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data