DIODES Incorporated 60V 2.8A MOSFET Transistor ZXMN6A08E6TA

Description
MOSFET N-CH 60V 2.8A SOT26 Product overview: ZXMN6A08E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08E6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 2.8A SOT26 Product overview: ZXMN6A08E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08E6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.8A MOSFET Transistor
278-ZXMN6A08E6TA
60V 2.8A MOSFET Transistor 278-ZXMN6A08E6TA
MOSFET N-CH 60V 2.8A SOT26 Product overview: ZXMN6A08E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08E6TA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2.8A SOT26 Product overview: ZXMN6A08E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN6A08E6CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A08E6CT-ND
Single FETs, MOSFETs ZXMN6A08E6CT-ND
N-Channel 60V 2.8A (Ta) 1.1W (Ta) Surface Mount SOT-26

N-Channel 60V 2.8A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A08E6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A08E6TR-ND
Single FETs, MOSFETs ZXMN6A08E6TR-ND
N-Channel 60V 2.8A (Ta) 1.1W (Ta) Surface Mount SOT-26

N-Channel 60V 2.8A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A08E6DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A08E6DKR-ND
Single FETs, MOSFETs ZXMN6A08E6DKR-ND
N-Channel 60V 2.8A (Ta) 1.1W (Ta) Surface Mount SOT-26

N-Channel 60V 2.8A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08E6TA - 036975-ZXMN6A08E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08E6TA
036975-ZXMN6A08E6TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08E6TA 036975-ZXMN6A08E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036975-ZXMN6A08E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Family Name: ZXMN6A08E6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5.8nC @ 10V Max Input Capacitance: 459pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 4.8A, 10V Alternative Parts (Cross-Reference): CPH6444-TL-E; CPH6444-TL-W; Si3458BDV-T1-E3; Introduction Date: April 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036975-ZXMN6A08E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Family Name: ZXMN6A08E6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5.8nC @ 10V
Max Input Capacitance: 459pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 4.8A, 10V
Alternative Parts (Cross-Reference): CPH6444-TL-E; CPH6444-TL-W; Si3458BDV-T1-E3;
Introduction Date: April 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A08E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A08E6TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A08E6TA
MOSFET N-CH 60V 2.8A SOT26

MOSFET N-CH 60V 2.8A SOT26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Chnl UMOS

MOSFET 60V N-Chnl UMOS

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A08E6TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN6A08E6TA
Single FETs, MOSFETs ZXMN6A08E6TA
MOSFET N-CH 60V 2.8A SOT26

MOSFET N-CH 60V 2.8A SOT26

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMN6A08E6TA ZXMN6A08E6CT-ND 036975-ZXMN6A08E6TA ZXMN6A08E6TA ZXMN6A08E6TA ZXMN6A08E6TA
Product Name 60V 2.8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08E6TA Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 0.0066 kS
PD 1.1 milliwatts 1100 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers