The ZXMN6A08E6 is a 60V N-channel enhancement mode MOSFET designed for high-efficiency power management applications, featuring a SOT26 package with approximate dimensions of 3.00mm x 1.60mm and a weight of 0.018 grams. It has a drain-source on-resistance of 80mΩ at VGS=10V and 150mΩ at VGS=4.5V, with a continuous drain current of 3.5A at TA=25°C and 2.8A at TA=70°C. The device meets AEC-Q101 reliability standards, is RoHS compliant, and is halogen- and antimony-free. It has a gate threshold voltage range of 1.0V, a thermal resistance of 73°C/W, and operates from -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.
MOSFET, N CHANNEL, 60V, 3.5A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 98K4134 |
| Product Name | Mosfet, N Channel, 60V, 3.5A, Sot-23; Channel Type Diodes Inc. |
| Polarity | N-Channel |