DIODES Incorporated Single FETs, MOSFETs ZXMN6A07FTC

Description
N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMN6A07FTC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A07FTC-ND
Single FETs, MOSFETs ZXMN6A07FTC-ND
N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 1.2A SOT23 MOSFET Transistor
278-ZXMN6A07FTC
60V 1.2A SOT23 MOSFET Transistor 278-ZXMN6A07FTC
MOSFET N-CH 60V 1.2A SOT23-3 Product overview: ZXMN6A07FTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A07FTC can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 1.2A SOT23-3 Product overview: ZXMN6A07FTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A07FTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FTC - 1120399-ZXMN6A07FTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FTC
1120399-ZXMN6A07FTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FTC 1120399-ZXMN6A07FTC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120399-ZXMN6A07FTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 3.2nC @ 10V Max Input Capacitance: 166pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 1.8A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120399-ZXMN6A07FTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 3.2nC @ 10V
Max Input Capacitance: 166pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 1.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A07FTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A07FTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A07FTC
MOSFET N-CH 60V 1.2A SOT23-3

MOSFET N-CH 60V 1.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMN6A07FTC-ND 278-ZXMN6A07FTC 1120399-ZXMN6A07FTC ZXMN6A07FTC
Product Name Single FETs, MOSFETs 60V 1.2A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FTC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 3.2 nC @ 10 V
PD 625 milliwatts 625 milliwatts
Unlock Full Specs
to access all available technical data