DIODES Incorporated 60V 1.2A SOT23 MOSFET Transistor ZXMN6A07FTA

Description
MOSFET N-CH 60V 1.2A SOT23-3 Product overview: ZXMN6A07FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A07FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 1.2A SOT23-3 Product overview: ZXMN6A07FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A07FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1.2A SOT23 MOSFET Transistor
278-ZXMN6A07FTA
60V 1.2A SOT23 MOSFET Transistor 278-ZXMN6A07FTA
MOSFET N-CH 60V 1.2A SOT23-3 Product overview: ZXMN6A07FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A07FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 1.2A SOT23-3 Product overview: ZXMN6A07FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A07FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FTA - 036974-ZXMN6A07FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FTA
036974-ZXMN6A07FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FTA 036974-ZXMN6A07FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036974-ZXMN6A07FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Family Name: ZXMN6A07F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 3.2nC @ 10V Max Input Capacitance: 166pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 1.8A, 10V Alternative Parts (Cross-Reference): RSR020N06; RSR020N06TL; RQ5L020SNTL; Introduction Date: April 02, 2002 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036974-ZXMN6A07FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Family Name: ZXMN6A07F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 3.2nC @ 10V
Max Input Capacitance: 166pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 1.8A, 10V
Alternative Parts (Cross-Reference): RSR020N06; RSR020N06TL; RQ5L020SNTL;
Introduction Date: April 02, 2002
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A07FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A07FCT-ND
Single FETs, MOSFETs ZXMN6A07FCT-ND
N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A07FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A07FDKR-ND
Single FETs, MOSFETs ZXMN6A07FDKR-ND
N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A07FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A07FTR-ND
Single FETs, MOSFETs ZXMN6A07FTR-ND
N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMN6A07FTA
Triode/MOS Tube/Transistor >> MOSFETs ZXMN6A07FTA
60V 1.2A 625mW 250mΩ@1.8A,10V 3V@250uA N Channel SOT-23 MOSFETs ROHS

60V 1.2A 625mW 250mΩ@1.8A,10V 3V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A07FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A07FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A07FTA
MOSFET N-CH 60V 1.2A SOT23-3

MOSFET N-CH 60V 1.2A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Chnl UMOS

MOSFET 60V N-Chnl UMOS

Buy Now Datasheet
N Channel Mosfet, 60V, 1A, Sot-23; Channel Type Diodes Inc. - 87K2357 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 1A, Sot-23; Channel Type Diodes Inc.
87K2357
N Channel Mosfet, 60V, 1A, Sot-23; Channel Type Diodes Inc. 87K2357
N CHANNEL MOSFET, 60V, 1A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 1A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - ZXMN6A07FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN6A07FTA
Single FETs, MOSFETs ZXMN6A07FTA
MOSFET N-CH 60V 1.2A SOT23-3

MOSFET N-CH 60V 1.2A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMN6A07FTA 036974-ZXMN6A07FTA ZXMN6A07FCT-ND ZXMN6A07FTA ZXMN6A07FTA ZXMN6A07FTA 87K2357 ZXMN6A07FTA
Product Name 60V 1.2A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FTA Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 60V, 1A, Sot-23; Channel Type Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Transconductance 0.0023 kS
PD 625 milliwatts 625 milliwatts 625 milliwatts 625 milliwatts
Unlock Full Specs
to access all available technical data