DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN4A06K ZXMN4A06K

Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283458-ZXMN4A06K Manufacturer Homepage: www.diodes.com/ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283458-ZXMN4A06K Manufacturer Homepage: www.diodes.com/ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN4A06K - 1283458-ZXMN4A06K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN4A06K
1283458-ZXMN4A06K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN4A06K 1283458-ZXMN4A06K
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283458-ZXMN4A06K Manufacturer Homepage: www.diodes.com/ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Zetex Semiconductors
Win Source Part Number: 1283458-ZXMN4A06K
Manufacturer Homepage: www.diodes.com/
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
N-Channel 40V MOSFET Transistor
285-ZXMN4A06K
N-Channel 40V MOSFET Transistor 285-ZXMN4A06K
40V N-channel enhancement mode MOSFET Product overview: ZXMN4A06K from Zetex Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXMN4A06K can be used for catalog matching and distributor lookup.

40V N-channel enhancement mode MOSFET Product overview: ZXMN4A06K from Zetex Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXMN4A06K can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N Channel, 40V, 10.9A, Dpak; Channel Type Diodes Inc. - 13M5699 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 10.9A, Dpak; Channel Type Diodes Inc.
13M5699
Mosfet, N Channel, 40V, 10.9A, Dpak; Channel Type Diodes Inc. 13M5699
MOSFET, N CHANNEL, 40V, 10.9A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 10.9A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1283458-ZXMN4A06K 285-ZXMN4A06K 13M5699
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN4A06K N-Channel 40V MOSFET Transistor Mosfet, N Channel, 40V, 10.9A, Dpak; Channel Type Diodes Inc.
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Package Type Sot-363
View Details
75V 22A DPAK MOSFET Transistor - 278-BUK6246-75C,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
PD 60000 milliwatts
View Details
5 suppliers
CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
9 suppliers