DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F31DN8 ZXMN3F31DN8

Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283453-ZXMN3F31DN8 Manufacturer Homepage: www.diodes.com/ Alternative Parts (Cross-Reference): SI4804CDY-T1-GE3; DMN3024LSD-13; DMN3024LSD; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283453-ZXMN3F31DN8 Manufacturer Homepage: www.diodes.com/ Alternative Parts (Cross-Reference): SI4804CDY-T1-GE3; DMN3024LSD-13; DMN3024LSD; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F31DN8 - 1283453-ZXMN3F31DN8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F31DN8
1283453-ZXMN3F31DN8
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F31DN8 1283453-ZXMN3F31DN8
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283453-ZXMN3F31DN8 Manufacturer Homepage: www.diodes.com/ Alternative Parts (Cross-Reference): SI4804CDY-T1-GE3; DMN3024LSD-13; DMN3024LSD; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Zetex Semiconductors
Win Source Part Number: 1283453-ZXMN3F31DN8
Manufacturer Homepage: www.diodes.com/
Alternative Parts (Cross-Reference): SI4804CDY-T1-GE3; DMN3024LSD-13; DMN3024LSD;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel Dual 30V MOSFET Transistor
285-ZXMN3F31DN8
N-Channel Dual 30V MOSFET Transistor 285-ZXMN3F31DN8
30V SO8 dual N-channel enhancement mode MOSFET Product overview: ZXMN3F31DN8 from Zetex Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXMN3F31DN8 can be used for catalog matching and distributor lookup.

30V SO8 dual N-channel enhancement mode MOSFET Product overview: ZXMN3F31DN8 from Zetex Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXMN3F31DN8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1283453-ZXMN3F31DN8 285-ZXMN3F31DN8
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F31DN8 N-Channel Dual 30V MOSFET Transistor
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R160M1T - AIMCQ120R160M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
80 V, P-channel Trench MOSFET - BUK6Y55-80PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -80 volts
IDSS -35000 milliamps
View Details
2 suppliers
CSD19531KCS 100V, 6.4mOhm, TO-220 NexFET™ Power MOSFET - CSD19531KCS - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 122000 milliamps
QG 38 nC
View Details
8 suppliers