DIODES Incorporated 30V 2.9A SOT23 MOSFET Transistor ZXMN3B14FTA

Description
MOSFET N-CH 30V 2.9A SOT23-3 Product overview: ZXMN3B14FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3B14FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 2.9A SOT23-3 Product overview: ZXMN3B14FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3B14FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2.9A SOT23 MOSFET Transistor
278-ZXMN3B14FTA
30V 2.9A SOT23 MOSFET Transistor 278-ZXMN3B14FTA
MOSFET N-CH 30V 2.9A SOT23-3 Product overview: ZXMN3B14FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3B14FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 2.9A SOT23-3 Product overview: ZXMN3B14FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3B14FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B14FTA - 057860-ZXMN3B14FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B14FTA
057860-ZXMN3B14FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B14FTA 057860-ZXMN3B14FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 057860-ZXMN3B14FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.9A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 6.7nC @ 4.5V Max Input Capacitance: 568pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057860-ZXMN3B14FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.9A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 6.7nC @ 4.5V
Max Input Capacitance: 568pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3B14FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3B14FCT-ND
Single FETs, MOSFETs ZXMN3B14FCT-ND
N-Channel 30V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3

N-Channel 30V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3B14FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3B14FTR-ND
Single FETs, MOSFETs ZXMN3B14FTR-ND
N-Channel 30V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3

N-Channel 30V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3B14FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3B14FDKR-ND
Single FETs, MOSFETs ZXMN3B14FDKR-ND
N-Channel 30V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3

N-Channel 30V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3B14FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN3B14FTA
Single FETs, MOSFETs ZXMN3B14FTA
MOSFET N-CH 30V 2.9A SOT23-3

MOSFET N-CH 30V 2.9A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N Chnl UMOS

MOSFET 30V N Chnl UMOS

Buy Now Datasheet
Mosfet, N-Ch, 30V, 2.9A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 69AH3976 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 2.9A, 150Deg C, 1W Rohs Compliant Diodes Inc.
69AH3976
Mosfet, N-Ch, 30V, 2.9A, 150Deg C, 1W Rohs Compliant Diodes Inc. 69AH3976
MOSFET, N-CH, 30V, 2.9A, 150DEG C, 1W ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 2.9A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN3B14FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN3B14FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN3B14FTA
MOSFET N-CH 30V 2.9A SOT23-3

MOSFET N-CH 30V 2.9A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ZXMN3B14FTA 057860-ZXMN3B14FTA ZXMN3B14FCT-ND ZXMN3B14FTA ZXMN3B14FTA 69AH3976 ZXMN3B14FTA
Product Name 30V 2.9A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B14FTA Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 2.9A, 150Deg C, 1W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 1 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data