DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B04N8TC ZXMN3B04N8TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120398-ZXMN3B04N8TC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 23.1nC @ 4.5V Max Input Capacitance: 2480pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120398-ZXMN3B04N8TC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 23.1nC @ 4.5V Max Input Capacitance: 2480pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B04N8TC - 1120398-ZXMN3B04N8TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B04N8TC
1120398-ZXMN3B04N8TC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B04N8TC 1120398-ZXMN3B04N8TC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120398-ZXMN3B04N8TC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 23.1nC @ 4.5V Max Input Capacitance: 2480pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120398-ZXMN3B04N8TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.2A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 23.1nC @ 4.5V
Max Input Capacitance: 2480pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3B04N8TC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3B04N8TC-ND
Single FETs, MOSFETs ZXMN3B04N8TC-ND
N-Channel 30V 7.2A (Ta) 2W (Ta) Surface Mount 8-SO

N-Channel 30V 7.2A (Ta) 2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 7.2A MOSFET Transistor
278-ZXMN3B04N8TC
30V 7.2A MOSFET Transistor 278-ZXMN3B04N8TC
MOSFET N-CH 30V 7.2A 8SO Product overview: ZXMN3B04N8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3B04N8TC can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7.2A 8SO Product overview: ZXMN3B04N8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3B04N8TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN3B04N8TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN3B04N8TC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN3B04N8TC
MOSFET N-CH 30V 7.2A 8SO

MOSFET N-CH 30V 7.2A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1120398-ZXMN3B04N8TC ZXMN3B04N8TC-ND 278-ZXMN3B04N8TC ZXMN3B04N8TC
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B04N8TC Single FETs, MOSFETs 30V 7.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data