Manufacturer: Diodes Incorporated
Win Source Part Number: 1283450-ZXMN3B01FTC
Categories: Uncategorized
Manufacturer Homepage: www.diodes.com/
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
N-Channel 30V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 30V 1.7A SOT23 Product overview: ZXMN3B01FTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3B01FTC can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 1.7A SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1283450-ZXMN3B01FTC | ZXMN3B01FTCDI-ND | 278-ZXMN3B01FTC | ZXMN3B01FTC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B01FTC | Single FETs, MOSFETs | 30V 1.7A SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | ||
| Package Type | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | 2.93 nC @ 4.5 V |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts |