DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B01FTA ZXMN3B01FTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057884-ZXMN3B01FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 2.93nC @ 4.5V Max Input Capacitance: 258pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 150 mOhm @ 1.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057884-ZXMN3B01FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 2.93nC @ 4.5V Max Input Capacitance: 258pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 150 mOhm @ 1.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B01FTA - 057884-ZXMN3B01FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B01FTA
057884-ZXMN3B01FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B01FTA 057884-ZXMN3B01FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 057884-ZXMN3B01FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 2.93nC @ 4.5V Max Input Capacitance: 258pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 150 mOhm @ 1.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 057884-ZXMN3B01FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 2.93nC @ 4.5V
Max Input Capacitance: 258pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 150 mOhm @ 1.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3B01FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3B01FDKR-ND
Single FETs, MOSFETs ZXMN3B01FDKR-ND
N-Channel 30V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3B01FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3B01FCT-ND
Single FETs, MOSFETs ZXMN3B01FCT-ND
N-Channel 30V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3B01FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3B01FTR-ND
Single FETs, MOSFETs ZXMN3B01FTR-ND
N-Channel 30V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 1.7A SOT23 MOSFET Transistor
278-ZXMN3B01FTA
30V 1.7A SOT23 MOSFET Transistor 278-ZXMN3B01FTA
MOSFET N-CH 30V 1.7A SOT23-3 Product overview: ZXMN3B01FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3B01FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 1.7A SOT23-3 Product overview: ZXMN3B01FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3B01FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMN3B01FTA
Triode/MOS Tube/Transistor >> MOSFETs ZXMN3B01FTA
30V 1.7A 625mW 150mΩ@4.5V,1.7A 700mV@250uA N Channel SOT-23 MOSFETs ROHS

30V 1.7A 625mW 150mΩ@4.5V,1.7A 700mV@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN3B01FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN3B01FTA
Single FETs, MOSFETs ZXMN3B01FTA
MOSFET N-CH 30V 1.7A SOT23-3

MOSFET N-CH 30V 1.7A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN3B01FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN3B01FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN3B01FTA
MOSFET N-CH 30V 1.7A SOT23-3

MOSFET N-CH 30V 1.7A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 057884-ZXMN3B01FTA ZXMN3B01FDKR-ND 278-ZXMN3B01FTA ZXMN3B01FTA ZXMN3B01FTA ZXMN3B01FTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3B01FTA Single FETs, MOSFETs 30V 1.7A SOT23 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 625 milliwatts 625 milliwatts 625 milliwatts 625 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1010Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers