Mosfet Array 2 N-Channel (Dual) 30V 3.7A (Ta) 1.7W Surface Mount DFN3020B-8
MOSFET 2N-CH 30V 3.7A 8DFN Product overview: ZXMN3AMCTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN3AMCTA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278578-ZXMN3AMCTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 3.7A (Ta)
Rds On (Max) @ Id, Vgs: 120mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 1.7W
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: DFN3020B-8
Gate Charge (Qg) (Max) @ Vgs: 2.3nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 190pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: ZXMN3AMCTATR,ZXMN3AM
Base Product Number: ZXMN3
MOSFET 2N-CH 30V 2.9A DFN
MOSFET 2N-CH 30V 3.7A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ZXMN3AMCTA-ND | 289-ZXMN3AMCTA | 1278578-ZXMN3AMCTA | ZXMN3AMCTA | ZXMN3AMCTA |
| Product Name | FET, MOSFET Arrays | 30V 3.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-WDFN Exposed Pad | Tape & Reel (TR) | SOT3 | 8-WDFN Exposed Pad | Automotive |
| Transistor Grade / Operating Range | Automotive | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |