DIODES Incorporated Single FETs, MOSFETs ZXMN3A14FQTA

Description
MOSFET N-CH 30V 3.9A SOT23-3
Request a Quote Datasheet
Description
MOSFET N-CH 30V 3.9A SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-ZXMN3A14FQTACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN3A14FQTACT-ND
Single FETs, MOSFETs 31-ZXMN3A14FQTACT-ND
MOSFET N-CH 30V 3.9A SOT23-3

MOSFET N-CH 30V 3.9A SOT23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN3A14FQTATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN3A14FQTATR-ND
Single FETs, MOSFETs 31-ZXMN3A14FQTATR-ND
N-Channel 30V 3.9A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.9A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN3A14FQTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN3A14FQTADKR-ND
Single FETs, MOSFETs 31-ZXMN3A14FQTADKR-ND
MOSFET N-CH 30V 3.9A SOT23-3

MOSFET N-CH 30V 3.9A SOT23-3

Buy Now Datasheet
Singapore, Singapore
30V 3.9A SOT23 MOSFET Transistor
278-ZXMN3A14FQTA
30V 3.9A SOT23 MOSFET Transistor 278-ZXMN3A14FQTA
MOSFET N-CH 30V 3.9A SOT23-3 Product overview: ZXMN3A14FQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A14FQTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.9A SOT23-3 Product overview: ZXMN3A14FQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A14FQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A14FQTA - 904392-ZXMN3A14FQTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A14FQTA
904392-ZXMN3A14FQTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A14FQTA 904392-ZXMN3A14FQTA
Manufacturer: Diodes Incorporated Win Source Part Number: 904392-ZXMN3A14FQTA Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 3.9A (Ta) 1.5W (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: ZXMN3 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 904392-ZXMN3A14FQTA
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 3.9A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXMN3
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 25V-30V

MOSFET MOSFET BVDSS 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN3A14FQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN3A14FQTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN3A14FQTA
MOSFET N-CH 30V 3.9A SOT23-3

MOSFET N-CH 30V 3.9A SOT23-3

Supplier's Site
Mosfet, N-Ch, 30V, 3.9A, Sot-23 Rohs Compliant Diodes Inc. - 29AK9172 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.9A, Sot-23 Rohs Compliant Diodes Inc.
29AK9172
Mosfet, N-Ch, 30V, 3.9A, Sot-23 Rohs Compliant Diodes Inc. 29AK9172
MOSFET, N-CH, 30V, 3.9A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 3.9A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - ZXMN3A14FQTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN3A14FQTA
Single FETs, MOSFETs ZXMN3A14FQTA
MOSFET N-CH 30V 3.9A SOT23-3

MOSFET N-CH 30V 3.9A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-ZXMN3A14FQTACT-ND 278-ZXMN3A14FQTA 904392-ZXMN3A14FQTA ZXMN3A14FQTA ZXMN3A14FQTA 29AK9172 ZXMN3A14FQTA
Product Name Single FETs, MOSFETs 30V 3.9A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A14FQTA MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 3.9A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 448 pF @ 15 V TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data