DIODES Incorporated Single FETs, MOSFETs ZXMN3A04KTC

Description
MOSFET N-CH 30V 18.4A DPAK
Request a Quote Datasheet
Description
MOSFET N-CH 30V 18.4A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-ZXMN3A04KTCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN3A04KTCTR-ND
Single FETs, MOSFETs 31-ZXMN3A04KTCTR-ND
MOSFET N-CH 30V 18.4A DPAK

MOSFET N-CH 30V 18.4A DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN3A04KTCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN3A04KTCCT-ND
Single FETs, MOSFETs 31-ZXMN3A04KTCCT-ND
MOSFET N-CH 30V 18.4A DPAK

MOSFET N-CH 30V 18.4A DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN3A04KTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN3A04KTCDKR-ND
Single FETs, MOSFETs 31-ZXMN3A04KTCDKR-ND
MOSFET N-CH 30V 18.4A DPAK

MOSFET N-CH 30V 18.4A DPAK

Buy Now Datasheet
Singapore, Singapore
30V 18.4A DPAK MOSFET Transistor
278-ZXMN3A04KTC
30V 18.4A DPAK MOSFET Transistor 278-ZXMN3A04KTC
MOSFET N-CH 30V 18.4A DPAK Product overview: ZXMN3A04KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A04KTC can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 18.4A DPAK Product overview: ZXMN3A04KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A04KTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A04KTC - 036967-ZXMN3A04KTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A04KTC
036967-ZXMN3A04KTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A04KTC 036967-ZXMN3A04KTC
Manufacturer: Diodes Incorporated Win Source Part Number: 036967-ZXMN3A04KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.15W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 1V @ 250mA Max Gate Charge: 36.8nC @ 10V Max Input Capacitance: 1890pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036967-ZXMN3A04KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.15W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 1V @ 250mA
Max Gate Charge: 36.8nC @ 10V
Max Input Capacitance: 1890pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN3A04KTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN3A04KTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN3A04KTC
MOSFET N-CH 30V 18.4A DPAK

MOSFET N-CH 30V 18.4A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30 Volt 18.4A

MOSFET N-Ch 30 Volt 18.4A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-ZXMN3A04KTCTR-ND 278-ZXMN3A04KTC 036967-ZXMN3A04KTC ZXMN3A04KTC ZXMN3A04KTC
Product Name Single FETs, MOSFETs 30V 18.4A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A04KTC Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252-3 Surface Mount
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FETs - Single - AUIRFR6215 - 813612-AUIRFR6215 - Win Source Electronics
Specs
Polarity P-Channel
QG 66 nC
PD 110000 milliwatts
View Details
6 suppliers