Manufacturer: Diodes Incorporated
Win Source Part Number: 036966-ZXMN3A04DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: ZXMN3A04DN8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.81W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.5A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 36.8nC @ 10V
Max Input Capacitance: 1890pF @ 15V
Maximum Rds On at Id,Vgs: 20 mOhm @ 12.6A, 10V
Alternative Parts (Cross-Reference): Si4922BDY; SI4922BDY-T1-GE3; Si4922BDY-T1-E3;
Introduction Date: August 15, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 6.5A 8SO Product overview: ZXMN3A04DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN3A04DN8TA can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 6.5A 1.81W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 6.5A 1.81W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 6.5A 1.81W Surface Mount 8-SO
MOSFET, DUAL, N-CH, 30V, 8.5A ROHS COMPLIANT: YES
MOSFET 2N-CH 30V 6.5A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 036966-ZXMN3A04DN8TA | 289-ZXMN3A04DN8TA | ZXMN3A04DN8CT-ND | ZXMN3A04DN8TA | 29AK9171 | ZXMN3A04DN8TA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A04DN8TA | 30V 6.5A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Mosfet, Dual, N-Ch, 30V, 8.5A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1810 milliwatts | 2.15 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |