Manufacturer: Zetex Semiconductors
Win Source Part Number: 1283443-ZXMN3A03E6
Manufacturer Homepage: www.diodes.com/
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
MOSFET, N CHANNEL, 30V, 4.6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1283443-ZXMN3A03E6 | 98K4132 |
| Product Name | Electronic Wholesale - ZXMN3A03E6 | Mosfet, N Channel, 30V, 4.6A, Sot-23; Channel Type Diodes Inc. |
| MOSFET Operating Mode | Enhancement |