N-Channel 30V 5.3A (Ta) 1.1W (Ta) Surface Mount 8-MSOP
N-Channel 30V 5.3A (Ta) 1.1W (Ta) Surface Mount 8-MSOP
MOSFET N-CH 30V 5.3A 8MSOP Product overview: ZXMN3A02X8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A02X8TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1283442-ZXMN3A02X8TA
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-MSOP
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: 8-TSSOP, 8-MSOP
Power Dissipation (Maximum): 1.1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 5.3A
Rds On (Maximum) at Id, Vgs: 25mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 26.8nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1400pF at 25V
MOSFET N-CH 30V 5.3A 8MSOP
MOSFET N-CH 30V 5.3A 8MSOP
MOSFET, N-CH, 30V, 5.3A, MSOP ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-ZXMN3A02X8TACT-ND | 278-ZXMN3A02X8TA | 1283442-ZXMN3A02X8TA | ZXMN3A02X8TA | ZXMN3A02X8TA | 29AK9170 |
| Product Name | Single FETs, MOSFETs | 30V 5.3A MOSFET Transistor | FETs - Single - ZXMN3A02X8TA | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 5.3A, Msop Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | SOT3 | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | TO-3 |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 1.1 milliwatts | 1100 milliwatts | 1100 milliwatts |