DIODES Incorporated 30V 1.8A SOT23 MOSFET Transistor ZXMN3A01FTC

Description
MOSFET N-CH 30V 1.8A SOT23-3 Product overview: ZXMN3A01FTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01FTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 1.8A SOT23-3 Product overview: ZXMN3A01FTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01FTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.8A SOT23 MOSFET Transistor
278-ZXMN3A01FTC
30V 1.8A SOT23 MOSFET Transistor 278-ZXMN3A01FTC
MOSFET N-CH 30V 1.8A SOT23-3 Product overview: ZXMN3A01FTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01FTC can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 1.8A SOT23-3 Product overview: ZXMN3A01FTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01FTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01FTC - 1120391-ZXMN3A01FTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01FTC
1120391-ZXMN3A01FTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01FTC 1120391-ZXMN3A01FTC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120391-ZXMN3A01FTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 190pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120391-ZXMN3A01FTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 3.9nC @ 10V
Max Input Capacitance: 190pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3A01FTC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3A01FTC-ND
Single FETs, MOSFETs ZXMN3A01FTC-ND
N-Channel 30V 1.8A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.8A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN3A01FTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN3A01FTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN3A01FTC
MOSFET N-CH 30V 1.8A SOT23-3

MOSFET N-CH 30V 1.8A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-ZXMN3A01FTC 1120391-ZXMN3A01FTC ZXMN3A01FTC-ND ZXMN3A01FTC
Product Name 30V 1.8A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01FTC Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 806 milliwatts 625 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
150V 13A MOSFET Transistor - 278-AUIRF6215S - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
PD 3800 milliwatts
View Details
6 suppliers