DIODES Incorporated 30V 1.8A SOT23 MOSFET Transistor ZXMN3A01FTA

Description
MOSFET N-CH 30V 1.8A SOT23-3 Product overview: ZXMN3A01FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 1.8A SOT23-3 Product overview: ZXMN3A01FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.8A SOT23 MOSFET Transistor
278-ZXMN3A01FTA
30V 1.8A SOT23 MOSFET Transistor 278-ZXMN3A01FTA
MOSFET N-CH 30V 1.8A SOT23-3 Product overview: ZXMN3A01FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 1.8A SOT23-3 Product overview: ZXMN3A01FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN3A01FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3A01FCT-ND
Single FETs, MOSFETs ZXMN3A01FCT-ND
N-Channel 30V 1.8A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.8A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3A01FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3A01FDKR-ND
Single FETs, MOSFETs ZXMN3A01FDKR-ND
N-Channel 30V 1.8A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.8A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3A01FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3A01FTR-ND
Single FETs, MOSFETs ZXMN3A01FTR-ND
N-Channel 30V 1.8A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.8A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01FTA - 084147-ZXMN3A01FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01FTA
084147-ZXMN3A01FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01FTA 084147-ZXMN3A01FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 084147-ZXMN3A01FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Family Name: ZXMN3A01F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 190pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): NTR4503NT3; NTR4503N; NTR4518NT1G; Introduction Date: April 03, 2002 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, LED Lighting

Manufacturer: Diodes Incorporated
Win Source Part Number: 084147-ZXMN3A01FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Family Name: ZXMN3A01F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 3.9nC @ 10V
Max Input Capacitance: 190pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): NTR4503NT3; NTR4503N; NTR4518NT1G;
Introduction Date: April 03, 2002
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, LED Lighting

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN3A01FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN3A01FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN3A01FTA
MOSFET N-CH 30V 1.8A SOT23-3

MOSFET N-CH 30V 1.8A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Chnl UMOS

MOSFET 30V N-Chnl UMOS

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3A01FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN3A01FTA
Single FETs, MOSFETs ZXMN3A01FTA
MOSFET N-CH 30V 1.8A SOT23-3

MOSFET N-CH 30V 1.8A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMN3A01FTA ZXMN3A01FCT-ND 084147-ZXMN3A01FTA ZXMN3A01FTA ZXMN3A01FTA ZXMN3A01FTA
Product Name 30V 1.8A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01FTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Transconductance 0.0035 kS
PD 625 milliwatts 625 milliwatts 625 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details