DIODES Incorporated Single FETs, MOSFETs ZXMN2F34MATA

Description
N-Channel 20V 4A (Ta) 1.35W (Ta) Surface Mount DFN322
Request a Quote Datasheet
Description
N-Channel 20V 4A (Ta) 1.35W (Ta) Surface Mount DFN322
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMN2F34MATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2F34MATR-ND
Single FETs, MOSFETs ZXMN2F34MATR-ND
N-Channel 20V 4A (Ta) 1.35W (Ta) Surface Mount DFN322

N-Channel 20V 4A (Ta) 1.35W (Ta) Surface Mount DFN322

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2F34MATA - 118389-ZXMN2F34MATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2F34MATA
118389-ZXMN2F34MATA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2F34MATA 118389-ZXMN2F34MATA
Manufacturer: Diodes Incorporated Win Source Part Number: 118389-ZXMN2F34MATA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.35W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN (2x2) Dimension: 3-VDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 2.8nC @ 4.5V Max Input Capacitance: 277pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 60 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 118389-ZXMN2F34MATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.35W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN (2x2)
Dimension: 3-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 2.8nC @ 4.5V
Max Input Capacitance: 277pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 60 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 4A MOSFET Transistor
278-ZXMN2F34MATA
20V 4A MOSFET Transistor 278-ZXMN2F34MATA
MOSFET N-CH 20V 4A DFN322 Product overview: ZXMN2F34MATA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2F34MATA can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4A DFN322 Product overview: ZXMN2F34MATA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2F34MATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2F34MATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2F34MATA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2F34MATA
MOSFET N-CH 20V 4A DFN322

MOSFET N-CH 20V 4A DFN322

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMN2F34MATR-ND 118389-ZXMN2F34MATA 278-ZXMN2F34MATA ZXMN2F34MATA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2F34MATA 20V 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 3-PowerVDFN SOT3; 3-DFN (2x2) Tape & Reel (TR) 3-PowerVDFN
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers