DIODES Incorporated 20V 4.1A SOT23 MOSFET Transistor ZXMN2F30FHTA

Description
MOSFET N-CH 20V 4.1A SOT23-3 Product overview: ZXMN2F30FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2F30FHTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 4.1A SOT23-3 Product overview: ZXMN2F30FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2F30FHTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.1A SOT23 MOSFET Transistor
278-ZXMN2F30FHTA
20V 4.1A SOT23 MOSFET Transistor 278-ZXMN2F30FHTA
MOSFET N-CH 20V 4.1A SOT23-3 Product overview: ZXMN2F30FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2F30FHTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.1A SOT23-3 Product overview: ZXMN2F30FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2F30FHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN2F30FHCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2F30FHCT-ND
Single FETs, MOSFETs ZXMN2F30FHCT-ND
N-Channel 20V 4.1A (Ta) 960mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.1A (Ta) 960mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2F30FHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2F30FHDKR-ND
Single FETs, MOSFETs ZXMN2F30FHDKR-ND
N-Channel 20V 4.1A (Ta) 960mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.1A (Ta) 960mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2F30FHTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2F30FHTR-ND
Single FETs, MOSFETs ZXMN2F30FHTR-ND
N-Channel 20V 4.1A (Ta) 960mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.1A (Ta) 960mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2F30FHTA - 036963-ZXMN2F30FHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2F30FHTA
036963-ZXMN2F30FHTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2F30FHTA 036963-ZXMN2F30FHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036963-ZXMN2F30FHTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 960mW (Ta) Family Name: ZXMN2F30FH Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 4.8nC @ 4.5V Max Input Capacitance: 452pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 45 mOhm @ 2.5A, 4.5V Alternative Parts (Cross-Reference): IRLML2502GTRPBF; TSM2310CX RF; TSM2314CX RFG; Introduction Date: January 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036963-ZXMN2F30FHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 960mW (Ta)
Family Name: ZXMN2F30FH
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.1A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4.8nC @ 4.5V
Max Input Capacitance: 452pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 45 mOhm @ 2.5A, 4.5V
Alternative Parts (Cross-Reference): IRLML2502GTRPBF; TSM2310CX RF; TSM2314CX RFG;
Introduction Date: January 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2F30FHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2F30FHTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2F30FHTA
MOSFET N-CH 20V 4.1A SOT23-3

MOSFET N-CH 20V 4.1A SOT23-3

Supplier's Site
Single FETs, MOSFETs - ZXMN2F30FHTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN2F30FHTA
Single FETs, MOSFETs ZXMN2F30FHTA
MOSFET N-CH 20V 4.1A SOT23-3

MOSFET N-CH 20V 4.1A SOT23-3

Supplier's Site Datasheet
Mosfet, N Channel, 20V, 4.9A, Sot-23; Channel Type Diodes Inc. - 08N2754 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 4.9A, Sot-23; Channel Type Diodes Inc.
08N2754
Mosfet, N Channel, 20V, 4.9A, Sot-23; Channel Type Diodes Inc. 08N2754
MOSFET, N CHANNEL, 20V, 4.9A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 4.9A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V N-Channel Enhance. Mode MOSFET

MOSFET 20V N-Channel Enhance. Mode MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMN2F30FHTA ZXMN2F30FHCT-ND 036963-ZXMN2F30FHTA ZXMN2F30FHTA ZXMN2F30FHTA 08N2754 ZXMN2F30FHTA
Product Name 20V 4.1A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2F30FHTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 20V, 4.9A, Sot-23; Channel Type Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Transconductance 0.0086 kS
PD 1.4 milliwatts 960 milliwatts 960 milliwatts
Unlock Full Specs
to access all available technical data