DIODES Incorporated 20V 3.5A SOT23 MOSFET Transistor ZXMN2B14FHTA

Description
MOSFET N-CH 20V 3.5A SOT23-3 Product overview: ZXMN2B14FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2B14FHTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 3.5A SOT23-3 Product overview: ZXMN2B14FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2B14FHTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.5A SOT23 MOSFET Transistor
278-ZXMN2B14FHTA
20V 3.5A SOT23 MOSFET Transistor 278-ZXMN2B14FHTA
MOSFET N-CH 20V 3.5A SOT23-3 Product overview: ZXMN2B14FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2B14FHTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 3.5A SOT23-3 Product overview: ZXMN2B14FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2B14FHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B14FHTA - 036962-ZXMN2B14FHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B14FHTA
036962-ZXMN2B14FHTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B14FHTA 036962-ZXMN2B14FHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036962-ZXMN2B14FHTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 872pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 55 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036962-ZXMN2B14FHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 872pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 55 mOhm @ 3.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2B14FHTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2B14FHTR-ND
Single FETs, MOSFETs ZXMN2B14FHTR-ND
N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount SOT-23-3

N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2B14FHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2B14FHDKR-ND
Single FETs, MOSFETs ZXMN2B14FHDKR-ND
N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount SOT-23-3

N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2B14FHCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2B14FHCT-ND
Single FETs, MOSFETs ZXMN2B14FHCT-ND
N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount SOT-23-3

N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Mosfet, N-Ch, 20V, 3.5A, Sot-23 Rohs Compliant Diodes Inc. - 29AK9165 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 3.5A, Sot-23 Rohs Compliant Diodes Inc.
29AK9165
Mosfet, N-Ch, 20V, 3.5A, Sot-23 Rohs Compliant Diodes Inc. 29AK9165
MOSFET, N-CH, 20V, 3.5A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 3.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2B14FHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2B14FHTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2B14FHTA
MOSFET N-CH 20V 3.5A SOT23-3

MOSFET N-CH 20V 3.5A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V N-Channel MOSFET w/low gate drive cap

MOSFET 20V N-Channel MOSFET w/low gate drive cap

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2B14FHTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN2B14FHTA
Single FETs, MOSFETs ZXMN2B14FHTA
MOSFET N-CH 20V 3.5A SOT23-3

MOSFET N-CH 20V 3.5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMN2B14FHTA 036962-ZXMN2B14FHTA ZXMN2B14FHTR-ND 29AK9165 ZXMN2B14FHTA ZXMN2B14FHTA ZXMN2B14FHTA
Product Name 20V 3.5A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B14FHTA Single FETs, MOSFETs Mosfet, N-Ch, 20V, 3.5A, Sot-23 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 1.5 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details