DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B14FH ZXMN2B14FH

Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283436-ZXMN2B14FH Manufacturer Homepage: www.diodes.com/ Alternative Parts (Cross-Reference): FDN327N; ZXMN2A14F; ZXMN2B14FH; BSS806NEH6327XTSA1; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283436-ZXMN2B14FH Manufacturer Homepage: www.diodes.com/ Alternative Parts (Cross-Reference): FDN327N; ZXMN2A14F; ZXMN2B14FH; BSS806NEH6327XTSA1; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B14FH - 1283436-ZXMN2B14FH - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B14FH
1283436-ZXMN2B14FH
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B14FH 1283436-ZXMN2B14FH
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283436-ZXMN2B14FH Manufacturer Homepage: www.diodes.com/ Alternative Parts (Cross-Reference): FDN327N; ZXMN2A14F; ZXMN2B14FH; BSS806NEH6327XTSA1; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Zetex Semiconductors
Win Source Part Number: 1283436-ZXMN2B14FH
Manufacturer Homepage: www.diodes.com/
Alternative Parts (Cross-Reference): FDN327N; ZXMN2A14F; ZXMN2B14FH; BSS806NEH6327XTSA1;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 20V SOT23 MOSFET Transistor
285-ZXMN2B14FH
N-Channel 20V SOT23 MOSFET Transistor 285-ZXMN2B14FH
20V SOT23 N-channel enhancement mode MOSFET with low gate drive capability Product overview: ZXMN2B14FH from Zetex Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXMN2B14FH can be used for catalog matching and distributor lookup.

20V SOT23 N-channel enhancement mode MOSFET with low gate drive capability Product overview: ZXMN2B14FH from Zetex Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXMN2B14FH can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N Channel, 20V, 4.3A, Sot-23; Channel Type Diodes Inc. - 59M3730 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 4.3A, Sot-23; Channel Type Diodes Inc.
59M3730
Mosfet, N Channel, 20V, 4.3A, Sot-23; Channel Type Diodes Inc. 59M3730
MOSFET, N CHANNEL, 20V, 4.3A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 4.3A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1283436-ZXMN2B14FH 285-ZXMN2B14FH 59M3730
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B14FH N-Channel 20V SOT23 MOSFET Transistor Mosfet, N Channel, 20V, 4.3A, Sot-23; Channel Type Diodes Inc.
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data