Mosfet Array 2 N-Channel (Dual) 20V 3.7A (Ta) 1.7W Surface Mount DFN3020B-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 143547-ZXMN2AMCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Power Dissipation: 1.7W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 3.1nC @ 4.5V
Max Input Capacitance: 299pF @ 15V
Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 20V 3.7A 8DFN Product overview: ZXMN2AMCTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN2AMCTA can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 3.7A 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-ZXMN2AMCTACT-ND | 143547-ZXMN2AMCTA | 289-ZXMN2AMCTA | ZXMN2AMCTA |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2AMCTA | 20V 3.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-WDFN Exposed Pad | SOT3; 8-DFN (3x2) | Tape & Reel (TR) | Automotive |
| Transistor Grade / Operating Range | Automotive | |||
| Polarity | N-Channel | |||
| V(BR)DSS | 20 volts | 20 volts |